TelephoneStuff.com Ideal Thermo-Shrink Heavy-Wall Heat Shrinkable Tubing (10.. 46-343

Description
Thermo-shrink heavy-wall heat shrinkable tubing has an adhesive liner providing complete insulation and protection to electrical splices in above ground, underground or underwater applications. Features - TS-46 irradiated cross-linked polyolefin with 3:1 standard shrink ratio - Maximum flame retardancy - Meets UL 486D, CSA C22.2 No. 198.2, ANSI C119.1, Western Underground Guids Nox. 2.4, 2.5, MIL-DTL-23053/15, IEEE 383 Vertical Flame Test, ANSI C37.20.2, ICEA S-19-8 and NEMA insulation thickness requirements - Continuous operating temperatutre from -55C to 110C - Rated for 600V, 90C continuous use - Shrink temperature of 120C
Description
Thermo-shrink heavy-wall heat shrinkable tubing has an adhesive liner providing complete insulation and protection to electrical splices in above ground, underground or underwater applications. Features - TS-46 irradiated cross-linked polyolefin with 3:1 standard shrink ratio - Maximum flame retardancy - Meets UL 486D, CSA C22.2 No. 198.2, ANSI C119.1, Western Underground Guids Nox. 2.4, 2.5, MIL-DTL-23053/15, IEEE 383 Vertical Flame Test, ANSI C37.20.2, ICEA S-19-8 and NEMA insulation thickness requirements - Continuous operating temperatutre from -55C to 110C - Rated for 600V, 90C continuous use - Shrink temperature of 120C

Suppliers

Company
Product
Description
Supplier Links
Ideal Thermo-Shrink Heavy-Wall Heat Shrinkable Tubing (10.. - 46-343 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Thermo-Shrink Heavy-Wall Heat Shrinkable Tubing (10..
46-343
Ideal Thermo-Shrink Heavy-Wall Heat Shrinkable Tubing (10.. 46-343
Thermo-shrink heavy-wall heat shrinkable tubing has an adhesive liner providing complete insulation and protection to electrical splices in above ground, underground or underwater applications. Features - TS-46 irradiated cross-linked polyolefin with 3:1 standard shrink ratio - Maximum flame retardancy - Meets UL 486D, CSA C22.2 No. 198.2, ANSI C119.1, Western Underground Guids Nox. 2.4, 2.5, MIL-DTL-23053/15, IEEE 383 Vertical Flame Test, ANSI C37.20.2, ICEA S-19-8 and NEMA insulation thickness requirements - Continuous operating temperatutre from -55C to 110C - Rated for 600V, 90C continuous use - Shrink temperature of 120C

Thermo-shrink heavy-wall heat shrinkable tubing has an adhesive liner providing complete insulation and protection to electrical splices in above ground, underground or underwater applications.
Features
- TS-46 irradiated cross-linked polyolefin with 3:1 standard shrink ratio
- Maximum flame retardancy
- Meets UL 486D, CSA C22.2 No. 198.2, ANSI C119.1, Western Underground Guids Nox. 2.4, 2.5, MIL-DTL-23053/15, IEEE 383 Vertical Flame Test, ANSI C37.20.2, ICEA S-19-8 and NEMA insulation thickness requirements
- Continuous operating temperatutre from -55C to 110C
- Rated for 600V, 90C continuous use
- Shrink temperature of 120C

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Protective Sleeving
Product Number 46-343
Product Name Ideal Thermo-Shrink Heavy-Wall Heat Shrinkable Tubing (10..
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Heat Shrink Boots - 043951-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers