TelephoneStuff.com Panduit® P1 Cassette, Heatshrink Tubing, Mil Grade.. H100X025H1C

Description
Fast loading P1™ Label Cassette includes both label material and ribbon to make changing labels easy. Features: - Meets print performance requirements of MIL-M-81531 and MIL-STD-202F Method 215A, Solution A, C, and D - Meets UL Standard 224 for flammability - Shrink ratio 3:1 - Non-adhesive flattened heat shrinkable polyolefin for wire/cable identification - Diameter (In.) - 1/8 - Length (In.) - 1.00 - Width (In.) - 0.25 - Labels Per Cassette - 100 - Mil Grade Polyolefin - Wire Range - 22 – 18 AWG
Description
Fast loading P1™ Label Cassette includes both label material and ribbon to make changing labels easy. Features: - Meets print performance requirements of MIL-M-81531 and MIL-STD-202F Method 215A, Solution A, C, and D - Meets UL Standard 224 for flammability - Shrink ratio 3:1 - Non-adhesive flattened heat shrinkable polyolefin for wire/cable identification - Diameter (In.) - 1/8 - Length (In.) - 1.00 - Width (In.) - 0.25 - Labels Per Cassette - 100 - Mil Grade Polyolefin - Wire Range - 22 – 18 AWG

Suppliers

Company
Product
Description
Supplier Links
Panduit® P1 Cassette, Heatshrink Tubing, Mil Grade.. - H100X025H1C - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® P1 Cassette, Heatshrink Tubing, Mil Grade..
H100X025H1C
Panduit® P1 Cassette, Heatshrink Tubing, Mil Grade.. H100X025H1C
Fast loading P1™ Label Cassette includes both label material and ribbon to make changing labels easy. Features: - Meets print performance requirements of MIL-M-81531 and MIL-STD-202F Method 215A, Solution A, C, and D - Meets UL Standard 224 for flammability - Shrink ratio 3:1 - Non-adhesive flattened heat shrinkable polyolefin for wire/cable identification - Diameter (In.) - 1/8 - Length (In.) - 1.00 - Width (In.) - 0.25 - Labels Per Cassette - 100 - Mil Grade Polyolefin - Wire Range - 22 – 18 AWG

Fast loading P1™ Label Cassette includes both label material and ribbon to make changing labels easy.
Features:
- Meets print performance requirements of MIL-M-81531 and MIL-STD-202F Method 215A, Solution A, C, and D
- Meets UL Standard 224 for flammability
- Shrink ratio 3:1
- Non-adhesive flattened heat shrinkable polyolefin for wire/cable identification
- Diameter (In.) - 1/8
- Length (In.) - 1.00
- Width (In.) - 0.25
- Labels Per Cassette - 100
- Mil Grade Polyolefin
- Wire Range - 22 – 18 AWG

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Protective Sleeving
Product Number H100X025H1C
Product Name Panduit® P1 Cassette, Heatshrink Tubing, Mil Grade..
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details