DigiKey Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
305
306
307
308
309
310
311
312
313
314
315
316
317
320
330
340
350
353
Product Name | Notes |
---|---|
Enclosed AC DC Converters 2 Output 48V 12V 5A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 2 Output 48V 12V 5A, 60A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 3 Output 48V 12V 12V 5A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 3 Output 48V 12V 12V 5A, 20A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 3 Output 48V 12V 12V 5A, 40A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 3 Output 48V 12V 5V 5A, 20A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 3 Output 48V 12V 5V 5A, 20A, 144A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 3 Output 48V 12V 5V 5A, 20A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 3 Output 48V 12V 5V 5A, 40A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 12V 12V 5A, 20A, 20A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 12V 5V 5A, 20A, 20A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 12V 5V 5A, 20A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 12V 5V 5A, 20A, 20A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 12V 5A, 20A, 108A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 12V 5A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 12V 5A, 20A, 36A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 12V 5A, 20A, 36A, 60A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 12V 5A, 20A, 72A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 12V 5A, 40A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 24V 5A, 20A, 108A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 24V 5A, 20A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 24V 5A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 24V 5A, 20A, 36A, 30A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 24V 5A, 20A, 72A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 24V 5A, 40A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 48V 5A, 20A, 108A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 48V 5A, 20A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 48V 5A, 20A, 36A, 15A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 48V 5A, 20A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 48V 5A, 20A, 72A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 48V 5A, 40A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 5V 5A, 20A, 108A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 5V 5A, 20A, 36A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 5V 5A, 20A, 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 5V 5A, 20A, 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 4 Output 48V 12V 5V 5V 5A, 40A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 12V 5V 5A, 20A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 12V 5V 5A, 20A, 20A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 12V 5A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 12V 5A, 20A, 36A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 12V 5A, 20A, 72A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 12V 5A, 40A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 24V 5A, 20A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 24V 5A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 24V 5A, 20A, 72A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 24V 5A, 40A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 48V 5A, 20A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 48V 5A, 20A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 48V 5A, 20A, 72A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 48V 5A, 40A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 5V 5A, 20A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 5V 5A, 20A, 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 5V 5A, 20A, 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 5 Output 48V 12V 5V 5V 5A, 40A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 6 Output 48V 12V 12V 5V 5A, 20A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 6 Output 48V 12V 5V 12V 5A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 6 Output 48V 12V 5V 24V 5A, 20A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 6 Output 48V 12V 5V 48V 5A, 20A, 36A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
Enclosed AC DC Converters 6 Output 48V 12V 5V 5V 5A, 20A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input |
<< Prev | Next >> |