Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 019094-LM335DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±6°C (±9°C)
Family Name: LM335
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO
Testing Conditions: 25°C (-40°C to 100°C)
Alternative Parts (Cross-Reference): AD22103KChips; KTY82/110; KTY81/220-T; KTY82122T;
Introduction Date: October 14, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
TEMPERATURE SENSOR, -40 TO 100DEG C ROHS COMPLIANT: YES
±1°C SOIC-8 Temperature Sensors ROHS
SENSOR ANALOG -40C-100C 8SO
SENSOR ANALOG -40C-100C 8SO
| DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 497-1583-1-ND | 019094-LM335DT | 54AH6306 | LM335DT | LM335DT | LM335DT |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335DT | Temperature Sensor, -40 To 100Deg C Rohs Compliant Stmicroelectronics | Sensors >> Temperature Sensors | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount (SMD); 8-SO | Surface Mount |