Amphenol Corporation Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-148SR ZTP-148SR

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 812273-ZTP-148SR Packaging: Tube Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C Sensor Type: Analog, Infrared (IR) Sensing Temperature - Local: -20°C ~ 100°C Supplier Device Package: TO-46-4 Temperature Range - Operating: -20°C ~ 100°C Manufacturer Package: TO-46-4 Lens Top Metal Can Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 812273-ZTP-148SR Packaging: Tube Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C Sensor Type: Analog, Infrared (IR) Sensing Temperature - Local: -20°C ~ 100°C Supplier Device Package: TO-46-4 Temperature Range - Operating: -20°C ~ 100°C Manufacturer Package: TO-46-4 Lens Top Metal Can Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-148SR - 812273-ZTP-148SR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-148SR
812273-ZTP-148SR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-148SR 812273-ZTP-148SR
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 812273-ZTP-148SR Packaging: Tube Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C Sensor Type: Analog, Infrared (IR) Sensing Temperature - Local: -20°C ~ 100°C Supplier Device Package: TO-46-4 Temperature Range - Operating: -20°C ~ 100°C Manufacturer Package: TO-46-4 Lens Top Metal Can Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 812273-ZTP-148SR
Packaging: Tube
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 25°C
Sensor Type: Analog, Infrared (IR)
Sensing Temperature - Local: -20°C ~ 100°C
Supplier Device Package: TO-46-4
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Package: TO-46-4 Lens Top Metal Can
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2104383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2104383
Temperature & Humidity Sensor ICs 2104383
TO-18 package,FOV 85Deg

TO-18 package,FOV 85Deg

Supplier's Site
Temperature & Humidity Sensor ICs - 2104385P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2104385P
Temperature & Humidity Sensor ICs 2104385P
TO-18 package,FOV 85Deg

TO-18 package,FOV 85Deg

Supplier's Site
Temperature & Humidity Sensor ICs - 2104385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2104385
Temperature & Humidity Sensor ICs 2104385
TO-18 package,FOV 85Deg

TO-18 package,FOV 85Deg

Supplier's Site
Analog and Digital Output - 235-1464-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
235-1464-ND
Analog and Digital Output 235-1464-ND
Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C TO-46-4

Temperature Sensor Analog, Infrared (IR) -20°C ~ 100°C TO-46-4

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ZTP-148SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ZTP-148SR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ZTP-148SR
SENSOR ANALOG -20C-100C TO46-3

SENSOR ANALOG -20C-100C TO46-3

Supplier's Site
Sensors >> Temperature Sensors - ZTP-148SR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
ZTP-148SR
Sensors >> Temperature Sensors ZTP-148SR
TO-46-4 Temperature Sensors ROHS

TO-46-4 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 812273-ZTP-148SR 2104383 235-1464-ND ZTP-148SR ZTP-148SR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ZTP-148SR Temperature & Humidity Sensor ICs Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details