Texas Instruments High-Performance Analog Analog and Digital Output TMP235A2DBZR

Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP235A2DBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235A2DBZRDKR-ND
Analog and Digital Output 296-TMP235A2DBZRDKR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235A2DBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235A2DBZRTR-ND
Analog and Digital Output 296-TMP235A2DBZRTR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235A2DBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235A2DBZRCT-ND
Analog and Digital Output 296-TMP235A2DBZRCT-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235A2DBZR - 937078-TMP235A2DBZR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235A2DBZR
937078-TMP235A2DBZR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235A2DBZR 937078-TMP235A2DBZR
Manufacturer: Texas Instruments Win Source Part Number: 937078-TMP235A2DBZR Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TMP235 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51837-6, TMP235A2DBZR-ND, 296-51837-1, 296-TMP235A2DBZRCT, 296-51837-2, 296-TMP235A2DBZRTR, 296-TMP235A2DBZRDKR, 296-51837-6-ND, 296-51837-1-ND, 296-51837-2-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937078-TMP235A2DBZR
Operating Temperature Range: -50°C ~ 150°C (TA)
Features: Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP235
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51837-6, TMP235A2DBZR-ND, 296-51837-1, 296-TMP235A2DBZRCT, 296-51837-2, 296-TMP235A2DBZRTR, 296-TMP235A2DBZRDKR, 296-51837-6-ND, 296-51837-1-ND, 296-51837-2-ND

Buy Now Datasheet
Sensors >> Temperature Sensors - TMP235A2DBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP235A2DBZR
Sensors >> Temperature Sensors TMP235A2DBZR
SOT-23 Temperature Sensors ROHS

SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet
Analog and Digital Output - TMP235A2DBZR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235A2DBZR
Analog and Digital Output TMP235A2DBZR
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235A2DBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235A2DBZR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A2DBZR
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP235A2DBZRDKR-ND 937078-TMP235A2DBZR TMP235A2DBZR TMP235A2DBZR TMP235A2DBZR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235A2DBZR Sensors >> Temperature Sensors Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-236-3, SC-59, SOT-23-3 SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S10121-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Linear, Compass (ICs) - A1340LKTTN-4-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers