Sensirion Moisture Sensors, Humidity - SHT30-DIS-B2.5KS SHT30-DIS-B2.5KS

Description
Manufacturer: Sensirion AG Win Source Part Number: 800795-SHT30-DIS-B2. 5KS Packaging: Reel Mounting Style: SMD Response Time: 8s Output Type: I2C Output: 16b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 8-DFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.15V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Sensirion AG Win Source Part Number: 800795-SHT30-DIS-B2. 5KS Packaging: Reel Mounting Style: SMD Response Time: 8s Output Type: I2C Output: 16b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 8-DFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.15V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SHT30-DIS-B2.5KS - 800795-SHT30-DIS-B2.5KS - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SHT30-DIS-B2.5KS
800795-SHT30-DIS-B2.5KS
Moisture Sensors, Humidity - SHT30-DIS-B2.5KS 800795-SHT30-DIS-B2.5KS
Manufacturer: Sensirion AG Win Source Part Number: 800795-SHT30-DIS-B2. 5KS Packaging: Reel Mounting Style: SMD Response Time: 8s Output Type: I2C Output: 16b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 8-DFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.15V ~ 5.5V

Manufacturer: Sensirion AG
Win Source Part Number: 800795-SHT30-DIS-B2.5KS
Packaging: Reel
Mounting Style: SMD
Response Time: 8s
Output Type: I2C
Output: 16b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Supplier Device Package: 8-DFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.15V ~ 5.5V

Buy Now Datasheet
Sensors >> Temperature and Humidity Sensor - SHT30-DIS-B2.5KS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature and Humidity Sensor
SHT30-DIS-B2.5KS
Sensors >> Temperature and Humidity Sensor SHT30-DIS-B2.5KS
DFN-8-EP(2.5x2.5) Temperature and Humidity Sensor ROHS

DFN-8-EP(2.5x2.5) Temperature and Humidity Sensor ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips
Product Number 800795-SHT30-DIS-B2.5KS SHT30-DIS-B2.5KS
Product Name Moisture Sensors, Humidity - SHT30-DIS-B2.5KS Sensors >> Temperature and Humidity Sensor
Sensor Type Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - SM9541-010C-D-C-3-S - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 3.6 volts
Operating Temperature -5 to 65 C (23 to 149 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053CAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers