Texas Instruments High-Performance Analog Analog and Digital Output TMP235AEDBZRQ1

Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP235AEDBZRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AEDBZRQ1CT-ND
Analog and Digital Output 296-TMP235AEDBZRQ1CT-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AEDBZRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AEDBZRQ1DKR-ND
Analog and Digital Output 296-TMP235AEDBZRQ1DKR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AEDBZRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AEDBZRQ1TR-ND
Analog and Digital Output 296-TMP235AEDBZRQ1TR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235AEDBZRQ1 - 851322-TMP235AEDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235AEDBZRQ1
851322-TMP235AEDBZRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235AEDBZRQ1 851322-TMP235AEDBZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851322-TMP235AEDBZRQ 1 Series: Automotive, AEC-Q100 Features: Temperature Sensor Package: Reel - TR Family Name: TMP235 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP235AEDBZRQ1DK R, 296-TMP235AEDBZRQ1CT , 296-TMP235AEDBZRQ1TR

Manufacturer: Texas Instruments
Win Source Part Number: 851322-TMP235AEDBZRQ1
Series: Automotive, AEC-Q100
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP235
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP235AEDBZRQ1DKR, 296-TMP235AEDBZRQ1CT, 296-TMP235AEDBZRQ1TR

Buy Now Datasheet
Analog and Digital Output - TMP235AEDBZRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235AEDBZRQ1
Analog and Digital Output TMP235AEDBZRQ1
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235AEDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235AEDBZRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235AEDBZRQ1
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site
Sensors >> Temperature Sensors - TMP235AEDBZRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP235AEDBZRQ1
Sensors >> Temperature Sensors TMP235AEDBZRQ1
±2.5°C SOT-23 Temperature Sensors ROHS

±2.5°C SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP235AEDBZRQ1CT-ND 851322-TMP235AEDBZRQ1 TMP235AEDBZRQ1 TMP235AEDBZRQ1 TMP235AEDBZRQ1
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235AEDBZRQ1 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Hall Effect Switch, 175G, 25 Ma, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems - 18M5909 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3.8 to 24 volts
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJELPGMQ1 - 917239-DRV5033AJELPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity - 33AK8500 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
Input Voltage 1.5 to 5.5 volts
View Details