STMicroelectronics, Inc. Temperature & Humidity Sensor ICs STTS751-0DP3F

Description
STMicroelectronics, STTS751-0DP3F
Request a Quote Datasheet
Description
STMicroelectronics, STTS751-0DP3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 1907646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1907646P
Temperature & Humidity Sensor ICs 1907646P
STMicroelectronics, STTS751-0DP3F

STMicroelectronics, STTS751-0DP3F

Supplier's Site
Temperature & Humidity Sensor ICs - 1907646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1907646
Temperature & Humidity Sensor ICs 1907646
STMicroelectronics, STTS751-0DP3F

STMicroelectronics, STTS751-0DP3F

Supplier's Site
Temperature & Humidity Sensor ICs - 1906794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1906794
Temperature & Humidity Sensor ICs 1906794
STMicroelectronics, STTS751-0DP3F

STMicroelectronics, STTS751-0DP3F

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS751-0DP3F - 194819-STTS751-0DP3F - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS751-0DP3F
194819-STTS751-0DP3F
Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS751-0DP3F 194819-STTS751-0DP3F
Manufacturer: STMicroelectronics Win Source Part Number: 194819-STTS751-0DP3F Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-UDFN (2x2) Supply Voltage - Operating: 2.25 V to 3.6 V Testing Conditions: 0°C to 85°C (-40°C to 125°C) Alternative Parts (Cross-Reference): TMP112AIDRLR; STTS751-1DP3F; TMP112AIDRLT; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 194819-STTS751-0DP3F
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-UDFN (2x2)
Supply Voltage - Operating: 2.25 V to 3.6 V
Testing Conditions: 0°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): TMP112AIDRLR; STTS751-1DP3F; TMP112AIDRLT;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - 497-10723-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-10723-2-ND
Analog and Digital Output 497-10723-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - 497-10723-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-10723-6-ND
Analog and Digital Output 497-10723-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - 497-10723-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-10723-1-ND
Analog and Digital Output 497-10723-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-UDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - STTS751-0DP3F - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
STTS751-0DP3F
Analog and Digital Output STTS751-0DP3F
SENSOR DIGITAL -40C-125C 6UDFN

SENSOR DIGITAL -40C-125C 6UDFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STTS751-0DP3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STTS751-0DP3F
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STTS751-0DP3F
SENSOR DIGITAL -40C-125C 6UDFN

SENSOR DIGITAL -40C-125C 6UDFN

Supplier's Site
Sensors >> Temperature Sensors - STTS751-0DP3F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
STTS751-0DP3F
Sensors >> Temperature Sensors STTS751-0DP3F
TDFN-6(2x2) Temperature Sensors ROHS

TDFN-6(2x2) Temperature Sensors ROHS

Supplier's Site Datasheet
Temp Sensor, Open Drain, Udfn-6; Ic Output Type Stmicroelectronics - 39AH5662 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Open Drain, Udfn-6; Ic Output Type Stmicroelectronics
39AH5662
Temp Sensor, Open Drain, Udfn-6; Ic Output Type Stmicroelectronics 39AH5662
TEMP SENSOR, OPEN DRAIN, UDFN-6; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:UDFN; No. of Pins:6Pins; Supply Voltage Min:2.25V RoHS Compliant: Yes

TEMP SENSOR, OPEN DRAIN, UDFN-6; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:UDFN; No. of Pins:6Pins; Supply Voltage Min:2.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1907646P 1907646 194819-STTS751-0DP3F 497-10723-2-ND STTS751-0DP3F STTS751-0DP3F STTS751-0DP3F 39AH5662
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS751-0DP3F Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors Temp Sensor, Open Drain, Udfn-6; Ic Output Type Stmicroelectronics
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S10122-128Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers