Texas Instruments LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT85LP

Description
LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet
Description
LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT85LP - Texas Instruments
Dallas, TX, United States
LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT85LP
LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT85LP
LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-37819-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-37819-ND
Analog and Digital Output 296-37819-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C TO-92-3

Temperature Sensor Analog, Local -50°C ~ 150°C 8.2mV/°C TO-92-3

Buy Now Datasheet
Analog and Digital Output - LMT85LP - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT85LP
Analog and Digital Output LMT85LP
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site Datasheet
Temp Sensor, +/0.4 Deg C, To-92-3; Ic Output Type Texas Instruments - 29AH6157 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, +/0.4 Deg C, To-92-3; Ic Output Type Texas Instruments
29AH6157
Temp Sensor, +/0.4 Deg C, To-92-3; Ic Output Type Texas Instruments 29AH6157
TEMP SENSOR, +/- 0.4 DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

TEMP SENSOR, +/- 0.4 DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors >> Temperature Sensors - LMT85LP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LMT85LP
Sensors >> Temperature Sensors LMT85LP
±2.7°C TO-92 Temperature Sensors ROHS

±2.7°C TO-92 Temperature Sensors ROHS

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT85LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT85LP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT85LP
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT85LP 296-37819-ND LMT85LP 29AH6157 LMT85LP LMT85LP
Product Name LMT85 LMT85 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Analog and Digital Output Temp Sensor, +/0.4 Deg C, To-92-3; Ic Output Type Texas Instruments Sensors >> Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM56 Dual Output Low Power Thermostat - LM56BIM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers