Low Power Digital Temperature Sensor with SMBus/Two-Wire Serial Interface in SOT563 6-SOT -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b SOT-563
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b SOT-563
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b SOT-563
Manufacturer: Texas Instruments
Win Source Part Number: 033222-TMP102AIDRLR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: HPA0033
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-563
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): STTS751-0DP3E; STTS751-1DP3E; STTS751-1DP3F;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Building Automation, Industrial, Motor Drive & Control, Signal Processing, HVAC, Medical
Temperature Sensors, TMP102AIDRLR
Temperature Sensors, TMP102AIDRLR
Temperature Sensors, TMP102AIDRLR
SENSOR DIGITAL -40C-125C SOT563
TEMPERATURE SENSOR, 1DEG C, SOT-563-6; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-563; No. of Pins:6Pins; Supply Voltage Min:1.4V; RoHS Compliant: Yes
-40°C~+125°C I2C ±0.5°C SOT-563 Temperature Sensors ROHS
SENSOR DIGITAL -40C-125C SOT563
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP102AIDRLR | 296-26834-1-ND | 033222-TMP102AIDRLR | 2297071 | TMP102AIDRLR | 33AH5125 | TMP102AIDRLR | TMP102AIDRLR |
| Product Name | TMP102 Low Power Digital Temperature Sensor with SMBus/Two-Wire Serial Interface in SOT563 | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP102AIDRLR | Temperature & Humidity Sensor ICs | Analog and Digital Output | Temperature Sensor, 1Deg C, Sot-563-6; Ic Output Type Texas Instruments | Sensors >> Temperature Sensors | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Input Voltage | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to ? volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts |