Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG02A103F

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325990-NTCALUG02A10 3F Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.77" (45.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC3398 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325990-NTCALUG02A10 3F Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.77" (45.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC3398 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325990-NTCALUG02A103F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325990-NTCALUG02A103F
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325990-NTCALUG02A103F
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325990-NTCALUG02A10 3F Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.77" (45.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC3398 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325990-NTCALUG02A103F
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 500
Mounting: Free Hanging
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 1.77" (45.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Ring Lug
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC3398
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors >> Temperature Sensors - NTCALUG02A103F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
NTCALUG02A103F
Sensors >> Temperature Sensors NTCALUG02A103F
- Temperature Sensors ROHS

- Temperature Sensors ROHS

Supplier's Site Datasheet
NTC Thermistors - NTCALUG02A103F - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCALUG02A103F
NTC Thermistors NTCALUG02A103F
THERM NTC 10KOHM 3984K RING LUG

THERM NTC 10KOHM 3984K RING LUG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1325990-NTCALUG02A103F NTCALUG02A103F NTCALUG02A103F
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors Sensors >> Temperature Sensors NTC Thermistors
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E9000 - TLE5012B E9000 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Photo IC for optical switch - S6841 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details