Texas Instruments Standard Linear and Logic Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116AIDRVR TMP116AIDRVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811086-TMP116AIDRVR Packaging: Reel Mounting Style: SMD Features: One-Shot, Shutdown Mode Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -10°C ~ 85°C (-40°C ~ 125°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±0.3°C Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811086-TMP116AIDRVR Packaging: Reel Mounting Style: SMD Features: One-Shot, Shutdown Mode Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -10°C ~ 85°C (-40°C ~ 125°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±0.3°C Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116AIDRVR - 811086-TMP116AIDRVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116AIDRVR
811086-TMP116AIDRVR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116AIDRVR 811086-TMP116AIDRVR
Manufacturer: Texas Instruments Win Source Part Number: 811086-TMP116AIDRVR Packaging: Reel Mounting Style: SMD Features: One-Shot, Shutdown Mode Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -10°C ~ 85°C (-40°C ~ 125°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±0.3°C Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 811086-TMP116AIDRVR
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Shutdown Mode
Output Type: 2-Wire Serial, I2C/SMBUS
Test Condition: -10°C ~ 85°C (-40°C ~ 125°C)
Resolution: 16 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±0.3°C
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.9V ~ 5.5V

Buy Now
Analog and Digital Output - 296-47858-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47858-6-ND
Analog and Digital Output 296-47858-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-47858-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47858-2-ND
Analog and Digital Output 296-47858-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-47858-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47858-1-ND
Analog and Digital Output 296-47858-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP116AIDRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP116AIDRVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP116AIDRVR
SENSOR DIGITAL -55C-125C 6WSON

SENSOR DIGITAL -55C-125C 6WSON

Supplier's Site
Analog and Digital Output - TMP116AIDRVR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP116AIDRVR
Analog and Digital Output TMP116AIDRVR
SENSOR DIGITAL -55C-125C 6WSON

SENSOR DIGITAL -55C-125C 6WSON

Supplier's Site Datasheet
Temperature Sensor, 0.3Deg C, Wson-6; Ic Output Type Texas Instruments - 28AH5618 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.3Deg C, Wson-6; Ic Output Type Texas Instruments
28AH5618
Temperature Sensor, 0.3Deg C, Wson-6; Ic Output Type Texas Instruments 28AH5618
TEMPERATURE SENSOR, 0.3DEG C, WSON-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:1.9V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.3DEG C, WSON-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:1.9V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors >> Temperature Sensors - TMP116AIDRVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP116AIDRVR
Sensors >> Temperature Sensors TMP116AIDRVR
±0.3°C WSON-6-EP(2x2) Temperature Sensors ROHS

±0.3°C WSON-6-EP(2x2) Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 811086-TMP116AIDRVR 296-47858-6-ND TMP116AIDRVR TMP116AIDRVR 28AH5618 TMP116AIDRVR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116AIDRVR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, 0.3Deg C, Wson-6; Ic Output Type Texas Instruments Sensors >> Temperature Sensors
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905LHALA1 - 1108684-TLE4905LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting P-SSO-3-2
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16090-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details