TMP112 High-Precision, Low-Power, Digital Temperature Sensor 6-SOT -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563
Manufacturer: Texas Instruments
Win Source Part Number: 1110022-TMP112AIDRLT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-563
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -20°C to 65°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): TMP112AIDRLR; STTS751-1DP3F; STTS751-0DP3F;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking, Consumer Electronics, Industrial, Portable Devices, Medical
SENSOR DIGITAL -40C-125C SOT563
SOT-563 Temperature Sensors ROHS
SENSOR DIGITAL -40C-125C SOT563
IC, DIGITAL TEMP SENSOR, 6SOT; IC Output Type:Digital; Sensing Accuracy Range:-0.5°C to +0.3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+150°C; Sensor Case Style:SOT-563; No. of Pins:6Pins; Supply Voltage Min:1.4V; RoHS Compliant: Yes
IC, DIGITAL TEMP SENSOR, 6SOT, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:-0.5°C to +0.3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+150°C; Sensor Case Style:SOT-563; No. of Pins:6Pins; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP112AIDRLT | 296-24621-2-ND | 1110022-TMP112AIDRLT | TMP112AIDRLT | TMP112AIDRLT | TMP112AIDRLT | 33AH5128 | 28AH5617 |
| Product Name | TMP112 TMP112 High-Precision, Low-Power, Digital Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRLT | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors >> Temperature Sensors | Analog and Digital Output | Ic, Digital Temp Sensor, 6Sot; Ic Output Type Texas Instruments | Ic, Digital Temp Sensor, 6Sot, Full Reel; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Input Voltage | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to ? volts |