0.5C Digital Out Temperature Sensor 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033240-TMP275AIDR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1.5°C)
Family Name: TMP275
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -20°C to 100°C (25°C to 100°C)
Alternative Parts (Cross-Reference): MAX6634MSA-T; AD7416AR-REEL7; MAX7500MSA+; AD7416AR;
Introduction Date: May 04, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
SENSOR DIGITAL -40C-125C 8SOIC
SENSOR DIGITAL -40C-125C 8SOIC
SOIC-8 Temperature Sensors ROHS
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP275AIDR | 033240-TMP275AIDR | 296-39296-6-ND | TMP275AIDR | TMP275AIDR | TMP275AIDR |
| Product Name | TMP275 0.5C Digital Out Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDR | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors >> Temperature Sensors |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |