Manufacturer: Texas Instruments
Win Source Part Number: 845804-TMP1075DGKR
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP1075
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMP1075DGKR-ND, 296-TMP1075DGKRCT, 296-TMP1075DGKRDKR, 296-TMP1075DGKRTR
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-VSSOP
SENSOR TEMPERATURE
SENSOR TEMPERATURE
VSSOP-8 Temperature Sensors ROHS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 845804-TMP1075DGKR | 296-TMP1075DGKRCT-ND | TMP1075DGKR | TMP1075DGKR | TMP1075DGKR |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DGKR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Sensors >> Temperature Sensors |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |