Texas Instruments Standard Linear and Logic Humidity & Temperature Sensor, Wson-6; Humidity Range Texas Instruments HDC2080DMBT

Description
HUMIDITY & TEMPERATURE SENSOR, WSON-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes
Datasheet
Description
HUMIDITY & TEMPERATURE SENSOR, WSON-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity & Temperature Sensor, Wson-6; Humidity Range Texas Instruments - 77AH4523 - Newark, An Avnet Company
Chicago, IL, United States
Humidity & Temperature Sensor, Wson-6; Humidity Range Texas Instruments
77AH4523
Humidity & Temperature Sensor, Wson-6; Humidity Range Texas Instruments 77AH4523
HUMIDITY & TEMPERATURE SENSOR, WSON-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

HUMIDITY & TEMPERATURE SENSOR, WSON-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

Supplier's Site
Sensors >> Temperature and Humidity Sensor - HDC2080DMBT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature and Humidity Sensor
HDC2080DMBT
Sensors >> Temperature and Humidity Sensor HDC2080DMBT
I2C WSON-6-EP(3x3) Temperature and Humidity Sensor ROHS

I2C WSON-6-EP(3x3) Temperature and Humidity Sensor ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips
Product Number 77AH4523 HDC2080DMBT
Product Name Humidity & Temperature Sensor, Wson-6; Humidity Range Texas Instruments Sensors >> Temperature and Humidity Sensor
Sensor Type Temperature; Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LUA-T - 1010947-A1214LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S11156-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details