Texas Instruments TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423BIDCNR

Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 - TMP423BIDCNR - Texas Instruments
Dallas, TX, United States
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8
TMP423BIDCNR
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423BIDCNR
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423BIDCNR - 107488-TMP423BIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423BIDCNR
107488-TMP423BIDCNR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423BIDCNR 107488-TMP423BIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 107488-TMP423BIDCNR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107488-TMP423BIDCNR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 296-TMP423BIDCNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP423BIDCNRDKR-ND
Analog and Digital Output 296-TMP423BIDCNRDKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-TMP423BIDCNRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP423BIDCNRTR-ND
Analog and Digital Output 296-TMP423BIDCNRTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-TMP423BIDCNRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP423BIDCNRCT-ND
Analog and Digital Output 296-TMP423BIDCNRCT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - TMP423BIDCNR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP423BIDCNR
Analog and Digital Output TMP423BIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet
Sensors >> Temperature Sensors - TMP423BIDCNR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP423BIDCNR
Sensors >> Temperature Sensors TMP423BIDCNR
SOT-23-8 Temperature Sensors ROHS

SOT-23-8 Temperature Sensors ROHS

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP423BIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP423BIDCNR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP423BIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP423BIDCNR 107488-TMP423BIDCNR 296-TMP423BIDCNRDKR-ND TMP423BIDCNR TMP423BIDCNR TMP423BIDCNR
Product Name TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423BIDCNR Analog and Digital Output Analog and Digital Output Sensors >> Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-090/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers