Texas Instruments TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421AIDCNR

Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP - TMP421AIDCNR - Texas Instruments
Dallas, TX, United States
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP
TMP421AIDCNR
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421AIDCNR
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125

+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-35959-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35959-2-ND
Analog and Digital Output 296-35959-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-35959-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35959-1-ND
Analog and Digital Output 296-35959-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-35959-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35959-6-ND
Analog and Digital Output 296-35959-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNR - 033254-TMP421AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNR
033254-TMP421AIDCNR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNR 033254-TMP421AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 033254-TMP421AIDCNR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Family Name: TMP421 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Alternative Parts (Cross-Reference): ADT7312WCZ-PT7; DS28EA00U+T&R; LM75BIMM-5+T; DS28EA00U+; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033254-TMP421AIDCNR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Family Name: TMP421
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): ADT7312WCZ-PT7; DS28EA00U+T&R; LM75BIMM-5+T; DS28EA00U+;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP421AIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP421AIDCNR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP421AIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Sensors >> Temperature Sensors - TMP421AIDCNR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP421AIDCNR
Sensors >> Temperature Sensors TMP421AIDCNR
SOT-23-8 Temperature Sensors ROHS

SOT-23-8 Temperature Sensors ROHS

Supplier's Site Datasheet
Analog and Digital Output - TMP421AIDCNR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP421AIDCNR
Analog and Digital Output TMP421AIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP421AIDCNR 296-35959-2-ND 033254-TMP421AIDCNR TMP421AIDCNR TMP421AIDCNR TMP421AIDCNR
Product Name TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNR Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers