STMicroelectronics, Inc. Analog and Digital Output LM335AZ

Description
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 497-2977-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-2977-5-ND
Analog and Digital Output 497-2977-5-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3

Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3

Buy Now Datasheet
Electronic Surplus - LM335AZ - 1198687-LM335AZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM335AZ
1198687-LM335AZ
Electronic Surplus - LM335AZ 1198687-LM335AZ
Manufacturer: STMicroelectronics Win Source Part Number: 1198687-LM335AZ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: TO-226-3, TO-92-3 (TO-226AA) Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±3°C (±5°C) Family Name: LM335A Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM335AZ/NOPB; LM335Z/NOPB; Introduction Date: October 14, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: STMicroelectronics
Win Source Part Number: 1198687-LM335AZ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 100°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Family Name: LM335A
Categories: Sensors, Transducers
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LM335AZ/NOPB; LM335Z/NOPB;
Introduction Date: October 14, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7147917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7147917
Temperature & Humidity Sensor ICs 7147917
Temp Sensor Analogue TO-92

Temp Sensor Analogue TO-92

Supplier's Site
Temperature & Humidity Sensor ICs - 7147917P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7147917P
Temperature & Humidity Sensor ICs 7147917P
Temp Sensor Analogue TO-92

Temp Sensor Analogue TO-92

Supplier's Site
Temperature & Humidity Sensor ICs - 1031583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1031583
Temperature & Humidity Sensor ICs 1031583
Temp Sensor Analogue TO-92

Temp Sensor Analogue TO-92

Supplier's Site
Analog and Digital Output - LM335AZ - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM335AZ
Analog and Digital Output LM335AZ
SENSOR ANALOG -40C-100C TO92-3

SENSOR ANALOG -40C-100C TO92-3

Supplier's Site Datasheet
Sensors >> Temperature Sensors - LM335AZ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LM335AZ
Sensors >> Temperature Sensors LM335AZ
TO-92 Temperature Sensors ROHS

TO-92 Temperature Sensors ROHS

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM335AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM335AZ
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM335AZ
SENSOR ANALOG -40C-100C TO92-3

SENSOR ANALOG -40C-100C TO92-3

Supplier's Site
Temperature Sensor Ic, Voltage, 0 C To +1 C, -40 C, +100 C, To-92, 3 Rohs Compliant Stmicroelectronics - 34X0667 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Voltage, 0 C To +1 C, -40 C, +100 C, To-92, 3 Rohs Compliant Stmicroelectronics
34X0667
Temperature Sensor Ic, Voltage, 0 C To +1 C, -40 C, +100 C, To-92, 3 Rohs Compliant Stmicroelectronics 34X0667
Temperature Sensor IC, Voltage, 0 C to +1 C, -40 C, +100 C, TO-92, 3 RoHS Compliant: Yes

Temperature Sensor IC, Voltage, 0 C to +1 C, -40 C, +100 C, TO-92, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 497-2977-5-ND 1198687-LM335AZ 7147917 7147917P LM335AZ LM335AZ LM335AZ 34X0667
Product Name Analog and Digital Output Electronic Surplus - LM335AZ Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Sensors >> Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor Ic, Voltage, 0 C To +1 C, -40 C, +100 C, To-92, 3 Rohs Compliant Stmicroelectronics
Package / Mounting TO-226-3, TO-92-3 (TO-226AA) To-92 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1148LUA-T - 908837-A1148LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers