Digital local temp sensor with dynamically programmable limit window and ALERT functions 6-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 108419-TMP108AIYFFR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.75°C (±1°C)
Family Name: TMP108
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 6-DSBGA
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -20°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): MIC280-5YM6-TR; MIC280-2BM6; MIC280-0BM6;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 6-DSBGA
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 6-DSBGA
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 6-DSBGA
SENSOR DIGITAL -40C-125C 6DSBGA
SENSOR DIGITAL -40C-125C 6DSBGA
DSBGA-6 Temperature Sensors ROHS
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP108AIYFFR | 108419-TMP108AIYFFR | 296-39295-6-ND | TMP108AIYFFR | TMP108AIYFFR | TMP108AIYFFR |
| Product Name | TMP108 Digital local temp sensor with dynamically programmable limit window and ALERT functions | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP108AIYFFR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Sensors >> Temperature Sensors |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |