Manufacturer: STMicroelectronics
Win Source Part Number: 054043-STTS75DS2F
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): TCN75AVUA713; STTS75DS2E; STDS75DS2F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
MSOP-8 Temperature Sensors ROHS
SENSOR DIGITAL -55C-125C 8MSOP
TEMPERATURE SENSOR, 0.5DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8MSOP
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 054043-STTS75DS2F | 497-6331-2-ND | STTS75DS2F | STTS75DS2F | 45AC7766 | STTS75DS2F |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - STTS75DS2F | Analog and Digital Output | Sensors >> Temperature Sensors | Analog and Digital Output | Temperature Sensor, 0.5Deg C, Msop-8; Ic Output Type Stmicroelectronics | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |