Texas Instruments TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function TMP101NA/3K

Description
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function - TMP101NA/3K - Texas Instruments
Dallas, TX, United States
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function
TMP101NA/3K
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function TMP101NA/3K
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125

Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125

Buy Now Datasheet
Analog and Digital Output - 296-27725-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-27725-1-ND
Analog and Digital Output 296-27725-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-27725-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-27725-6-ND
Analog and Digital Output 296-27725-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-27725-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-27725-2-ND
Analog and Digital Output 296-27725-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/3K - 033220-TMP101NA/3K - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/3K
033220-TMP101NA/3K
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/3K 033220-TMP101NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 033220-TMP101NA/3K Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: "TMP101" Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-55°C to 125°C) Alternative Parts (Cross-Reference): MAX7503MSA; STDS75M2F; MAX7503MSA+T; MAX7503MSA+; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033220-TMP101NA/3K
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: "TMP101"
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): MAX7503MSA; STDS75M2F; MAX7503MSA+T; MAX7503MSA+;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP101NA/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP101NA/3K
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP101NA/3K
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site
Analog and Digital Output - TMP101NA/3K - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP101NA/3K
Analog and Digital Output TMP101NA/3K
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site Datasheet
Sensors >> Temperature Sensors - TMP101NA/3K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP101NA/3K
Sensors >> Temperature Sensors TMP101NA/3K
SOT-23-6 Temperature Sensors ROHS

SOT-23-6 Temperature Sensors ROHS

Supplier's Site Datasheet
Temperature Sensor, 1Deg C, Sot-23-6; Ic Output Type Texas Instruments - 28AH5612 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1Deg C, Sot-23-6; Ic Output Type Texas Instruments
28AH5612
Temperature Sensor, 1Deg C, Sot-23-6; Ic Output Type Texas Instruments 28AH5612
TEMPERATURE SENSOR, 1DEG C, SOT-23-6; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 1DEG C, SOT-23-6; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP101NA/3K 296-27725-1-ND 033220-TMP101NA/3K TMP101NA/3K TMP101NA/3K TMP101NA/3K 28AH5612
Product Name TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/3K Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors >> Temperature Sensors Temperature Sensor, 1Deg C, Sot-23-6; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
3 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers