DFN-4(1.5x1.5) Temperature and Humidity Sensor ROHS
HUMIDITY/TEMP SENSOR, -40 TO 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:4s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | SHT40I-AD1B-R2 | 95AJ5796 |
| Product Name | Sensors >> Temperature and Humidity Sensor | Humidity/temp Sensor, -40 To 125Deg C; Humidity Range Sensirion |
| Sensor Type | Temperature; Humidity | Temperature; Humidity |