0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 089172-TMP275AIDGKR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1.5°C)
Family Name: TMP275
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -20°C to 100°C (25°C to 100°C)
Alternative Parts (Cross-Reference): TCN75-3.3MUA713G; TCN75-5.0MUAG; TCN75-3.3MUA713;
Introduction Date: May 01, 2006
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
SENSOR DIGITAL -40C-125C 8VSSOP
TEMPERATURE SENSOR, 0.0625DEG C, VSSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 8VSSOP
VSSOP-8-0.65mm Temperature Sensors ROHS
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP275AIDGKR | 296-38571-1-ND | 089172-TMP275AIDGKR | TMP275AIDGKR | 28AH5629 | TMP275AIDGKR | TMP275AIDGKR |
| Product Name | TMP275 0.5C Digital Out Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDGKR | Analog and Digital Output | Temperature Sensor, 0.0625Deg C, Vssop-8; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors >> Temperature Sensors |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |