Texas Instruments High-Performance Analog Analog and Digital Output TMP235A2DCKR

Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-50494-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50494-2-ND
Analog and Digital Output 296-50494-2-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-50494-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50494-1-ND
Analog and Digital Output 296-50494-1-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-50494-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50494-6-ND
Analog and Digital Output 296-50494-6-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235A2DCKR - 852122-TMP235A2DCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235A2DCKR
852122-TMP235A2DCKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235A2DCKR 852122-TMP235A2DCKR
Manufacturer: Texas Instruments Win Source Part Number: 852122-TMP235A2DCKR Features: Temperature Sensor Package: Reel - TR Family Name: TMP235 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMP235A2DCKR-ND, 296-50494-2, 296-50494-1, 296-50494-6

Manufacturer: Texas Instruments
Win Source Part Number: 852122-TMP235A2DCKR
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP235
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMP235A2DCKR-ND, 296-50494-2, 296-50494-1, 296-50494-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235A2DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235A2DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A2DCKR
SENSOR ANALOG -40C-150C SC70-5

SENSOR ANALOG -40C-150C SC70-5

Supplier's Site
Analog and Digital Output - TMP235A2DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235A2DCKR
Analog and Digital Output TMP235A2DCKR
SENSOR ANALOG -40C-150C SC70-5

SENSOR ANALOG -40C-150C SC70-5

Supplier's Site Datasheet
Sensors >> Temperature Sensors - TMP235A2DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP235A2DCKR
Sensors >> Temperature Sensors TMP235A2DCKR
±0.5°C SC-70-5 Temperature Sensors ROHS

±0.5°C SC-70-5 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-50494-2-ND 852122-TMP235A2DCKR TMP235A2DCKR TMP235A2DCKR TMP235A2DCKR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP235A2DCKR Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors >> Temperature Sensors
Package / Mounting 5-TSSOP, SC-70-5, SOT-353 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1908091P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 - 860518-ADT6503SRJZN025RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers