Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT70AYFQR

Description
Win Source Part Number: 1011785-LMT70AYFQR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 30°C (150°C) Resolution: 5.194mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±0.13°C (±0.36°C) Voltage - Supply: 2V ~ 5.5V Package / Case: 4-WFBGA, DSBGA Supplier Device Package: 4-DSBGA Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47336-6,LMT70AYF QR-ND,296-47336-2,TE XTISLMT70AYFQR,296-4 7336-1,2156-LMT70AYF QR Base Product Number: LMT70
Request a Quote Datasheet
Description
Win Source Part Number: 1011785-LMT70AYFQR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 30°C (150°C) Resolution: 5.194mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±0.13°C (±0.36°C) Voltage - Supply: 2V ~ 5.5V Package / Case: 4-WFBGA, DSBGA Supplier Device Package: 4-DSBGA Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47336-6,LMT70AYF QR-ND,296-47336-2,TE XTISLMT70AYFQR,296-4 7336-1,2156-LMT70AYF QR Base Product Number: LMT70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1011785-LMT70AYFQR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1011785-LMT70AYFQR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1011785-LMT70AYFQR
Win Source Part Number: 1011785-LMT70AYFQR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 30°C (150°C) Resolution: 5.194mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±0.13°C (±0.36°C) Voltage - Supply: 2V ~ 5.5V Package / Case: 4-WFBGA, DSBGA Supplier Device Package: 4-DSBGA Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47336-6,LMT70AYF QR-ND,296-47336-2,TE XTISLMT70AYFQR,296-4 7336-1,2156-LMT70AYF QR Base Product Number: LMT70

Win Source Part Number: 1011785-LMT70AYFQR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Shutdown Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 30°C (150°C)
Resolution: 5.194mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±0.13°C (±0.36°C)
Voltage - Supply: 2V ~ 5.5V
Package / Case: 4-WFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47336-6,LMT70AYFQR-ND,296-47336-2,TEXTISLMT70AYFQR,296-47336-1,2156-LMT70AYFQR
Base Product Number: LMT70

Buy Now Datasheet
Analog and Digital Output - 296-47336-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47336-2-ND
Analog and Digital Output 296-47336-2-ND
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Buy Now Datasheet
Analog and Digital Output - 296-47336-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47336-1-ND
Analog and Digital Output 296-47336-1-ND
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Buy Now Datasheet
Analog and Digital Output - 296-47336-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47336-6-ND
Analog and Digital Output 296-47336-6-ND
Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA

Buy Now Datasheet
Analog and Digital Output - LMT70AYFQR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT70AYFQR
Analog and Digital Output LMT70AYFQR
SENSOR ANALOG -55C-150C 4DSBGA

SENSOR ANALOG -55C-150C 4DSBGA

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT70AYFQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT70AYFQR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT70AYFQR
SENSOR ANALOG -55C-150C 4DSBGA

SENSOR ANALOG -55C-150C 4DSBGA

Supplier's Site
Sensors >> Temperature Sensors - LMT70AYFQR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LMT70AYFQR
Sensors >> Temperature Sensors LMT70AYFQR
DSBGA-4 Temperature Sensors ROHS

DSBGA-4 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1011785-LMT70AYFQR 296-47336-2-ND LMT70AYFQR LMT70AYFQR LMT70AYFQR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY11-6 - 802612-KTY11-6 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM60-Q1 Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60QIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Fast decay phosphors - J16843-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details