Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A4DCKR

Description
Win Source Part Number: 959099-TMP235A4DCKR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMP235A4DCKR-ND,296- 50016-6,296-50016-2, 296-50016-1,2156-TMP 235A4DCKR,TEXTISTMP2 35A4DCKR Base Product Number: TMP235
Request a Quote Datasheet
Description
Win Source Part Number: 959099-TMP235A4DCKR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMP235A4DCKR-ND,296- 50016-6,296-50016-2, 296-50016-1,2156-TMP 235A4DCKR,TEXTISTMP2 35A4DCKR Base Product Number: TMP235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 959099-TMP235A4DCKR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
959099-TMP235A4DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 959099-TMP235A4DCKR
Win Source Part Number: 959099-TMP235A4DCKR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMP235A4DCKR-ND,296- 50016-6,296-50016-2, 296-50016-1,2156-TMP 235A4DCKR,TEXTISTMP2 35A4DCKR Base Product Number: TMP235

Win Source Part Number: 959099-TMP235A4DCKR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 0°C ~ 70°C (-40°C ~ 150°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±1°C
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -50°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TMP235A4DCKR-ND,296-50016-6,296-50016-2,296-50016-1,2156-TMP235A4DCKR,TEXTISTMP235A4DCKR
Base Product Number: TMP235

Buy Now Datasheet
Analog and Digital Output - 296-50016-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50016-1-ND
Analog and Digital Output 296-50016-1-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-50016-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50016-6-ND
Analog and Digital Output 296-50016-6-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-50016-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50016-2-ND
Analog and Digital Output 296-50016-2-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235A4DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235A4DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A4DCKR
SENSOR ANALOG -40C-150C SC70-5

SENSOR ANALOG -40C-150C SC70-5

Supplier's Site
Sensors >> Temperature Sensors - TMP235A4DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP235A4DCKR
Sensors >> Temperature Sensors TMP235A4DCKR
±1°C SC-70-5 Temperature Sensors ROHS

±1°C SC-70-5 Temperature Sensors ROHS

Supplier's Site Datasheet
Analog and Digital Output - TMP235A4DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235A4DCKR
Analog and Digital Output TMP235A4DCKR
SENSOR ANALOG -40C-150C SC70-5

SENSOR ANALOG -40C-150C SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 959099-TMP235A4DCKR 296-50016-1-ND TMP235A4DCKR TMP235A4DCKR TMP235A4DCKR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3904-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers