Texas Instruments High-Performance Analog Analog and Digital Output TMP235A4DBZT

Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP235A4DBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235A4DBZTTR-ND
Analog and Digital Output 296-TMP235A4DBZTTR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235A4DBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235A4DBZTCT-ND
Analog and Digital Output 296-TMP235A4DBZTCT-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235A4DBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235A4DBZTDKR-ND
Analog and Digital Output 296-TMP235A4DBZTDKR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 972905-TMP235A4DBZT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
972905-TMP235A4DBZT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 972905-TMP235A4DBZT
Win Source Part Number: 972905-TMP235A4DBZT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2°C (±5°C) Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP235A4DBZTCT,2 96-TMP235A4DBZTTR,TM P235A4DBZT-ND,296-TM P235A4DBZTDKR Base Product Number: TMP235

Win Source Part Number: 972905-TMP235A4DBZT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 0°C ~ 70°C (-40°C ~ 150°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±2°C (±5°C)
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -50°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP235A4DBZTCT,296-TMP235A4DBZTTR,TMP235A4DBZT-ND,296-TMP235A4DBZTDKR
Base Product Number: TMP235

Buy Now Datasheet
Analog and Digital Output - TMP235A4DBZT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235A4DBZT
Analog and Digital Output TMP235A4DBZT
SENSOR TEMPERATURE

SENSOR TEMPERATURE

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235A4DBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235A4DBZT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A4DBZT
SENSOR TEMPERATURE

SENSOR TEMPERATURE

Supplier's Site
Sensors >> Temperature Sensors - TMP235A4DBZT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP235A4DBZT
Sensors >> Temperature Sensors TMP235A4DBZT
SOT-23 Temperature Sensors ROHS

SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP235A4DBZTTR-ND 972905-TMP235A4DBZT TMP235A4DBZT TMP235A4DBZT TMP235A4DBZT
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount (SMD); TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details