Texas Instruments High-Performance Analog Analog and Digital Output TMP117AIDRVR

Description
Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-WSON (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-51834-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51834-6-ND
Analog and Digital Output 296-51834-6-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-51834-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51834-1-ND
Analog and Digital Output 296-51834-1-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-51834-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51834-2-ND
Analog and Digital Output 296-51834-2-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117AIDRVR - 845111-TMP117AIDRVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117AIDRVR
845111-TMP117AIDRVR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117AIDRVR 845111-TMP117AIDRVR
Manufacturer: Texas Instruments Win Source Part Number: 845111-TMP117AIDRVR Features: Temperature Sensor Package: Reel - TR Family Name: TMP117 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMP117AIDRVR-ND, 296-51834-6, 296-51834-2, 296-51834-1

Manufacturer: Texas Instruments
Win Source Part Number: 845111-TMP117AIDRVR
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP117
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMP117AIDRVR-ND, 296-51834-6, 296-51834-2, 296-51834-1

Buy Now Datasheet
Sensors >> Temperature Sensors - TMP117AIDRVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP117AIDRVR
Sensors >> Temperature Sensors TMP117AIDRVR
WDFN-6-EP(2x2) Temperature Sensors ROHS

WDFN-6-EP(2x2) Temperature Sensors ROHS

Supplier's Site Datasheet
Analog and Digital Output - TMP117AIDRVR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP117AIDRVR
Analog and Digital Output TMP117AIDRVR
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP117AIDRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP117AIDRVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP117AIDRVR
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-51834-6-ND 845111-TMP117AIDRVR TMP117AIDRVR TMP117AIDRVR TMP117AIDRVR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117AIDRVR Sensors >> Temperature Sensors Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 6-WDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details