Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A4DCKT

Description
Win Source Part Number: 963116-TMP235A4DCKT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) Alternative Parts (Cross-Reference): TMP235A4DCKTTMP235A4 DCKT .; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47950-1,296-4795 0-6,296-47950-2 Base Product Number: TMP235
Request a Quote Datasheet
Description
Win Source Part Number: 963116-TMP235A4DCKT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) Alternative Parts (Cross-Reference): TMP235A4DCKTTMP235A4 DCKT .; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47950-1,296-4795 0-6,296-47950-2 Base Product Number: TMP235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 963116-TMP235A4DCKT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
963116-TMP235A4DCKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 963116-TMP235A4DCKT
Win Source Part Number: 963116-TMP235A4DCKT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) Alternative Parts (Cross-Reference): TMP235A4DCKTTMP235A4 DCKT .; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47950-1,296-4795 0-6,296-47950-2 Base Product Number: TMP235

Win Source Part Number: 963116-TMP235A4DCKT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 0°C ~ 70°C (-40°C ~ 150°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±1°C
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -50°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): TMP235A4DCKTTMP235A4DCKT .;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47950-1,296-47950-6,296-47950-2
Base Product Number: TMP235

Buy Now Datasheet
Analog and Digital Output - 296-47950-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47950-2-ND
Analog and Digital Output 296-47950-2-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-47950-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47950-1-ND
Analog and Digital Output 296-47950-1-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-47950-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-47950-6-ND
Analog and Digital Output 296-47950-6-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - TMP235A4DCKT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235A4DCKT
Analog and Digital Output TMP235A4DCKT
SENSOR ANALOG -40C-150C SC70-5

SENSOR ANALOG -40C-150C SC70-5

Supplier's Site Datasheet
Temperature Sensor, Analogue, Sc-70-5; Ic Output Type Texas Instruments - 27AJ0230 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Analogue, Sc-70-5; Ic Output Type Texas Instruments
27AJ0230
Temperature Sensor, Analogue, Sc-70-5; Ic Output Type Texas Instruments 27AJ0230
TEMPERATURE SENSOR, ANALOGUE, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, ANALOGUE, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235A4DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235A4DCKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A4DCKT
SENSOR ANALOG -40C-150C SC70-5

SENSOR ANALOG -40C-150C SC70-5

Supplier's Site
Sensors >> Temperature Sensors - TMP235A4DCKT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP235A4DCKT
Sensors >> Temperature Sensors TMP235A4DCKT
±1°C SC-70-5 Temperature Sensors ROHS

±1°C SC-70-5 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 963116-TMP235A4DCKT 296-47950-2-ND TMP235A4DCKT 27AJ0230 TMP235A4DCKT TMP235A4DCKT
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Analog and Digital Output Temperature Sensor, Analogue, Sc-70-5; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1363LLUTR-1-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details