Texas Instruments LMT88 LMT88 - 2.4V, 10?A, SC70, Temperature Sensor LMT88DCKR

Description
LMT88 - 2.4V, 10?A, SC70, Temperature Sensor 5-SC70 -55 to 130
Request a Quote
Description
LMT88 - 2.4V, 10?A, SC70, Temperature Sensor 5-SC70 -55 to 130
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMT88DCKR is a precision analog temperature sensor in a 5-pin SC70 package, measuring 2.00 mm by 1.25 mm, designed for operation from −55°C to 130°C with a supply voltage range of 2.4 V to 5.5 V. It consumes less than 10 μA of quiescent current, resulting in self-heating of less than 0.02°C in still air. The device features a predominantly linear transfer function with predictable parabolic curvature and an accuracy of ±1.5°C at 30°C, increasing to ±2.5°C at temperature extremes. It is suitable for industrial, automotive, and portable medical applications. The SC70 package supports reflow soldering with a moisture sensitivity level of 1 and operates across a temperature range of −55°C to 130°C.

Datasheet Summary
Powered by GS/AI

The LMT88DCKR is a precision analog temperature sensor in a 5-pin SC70 package, measuring 2.00 mm by 1.25 mm, designed for operation from −55°C to 130°C with a supply voltage range of 2.4 V to 5.5 V. It consumes less than 10 μA of quiescent current, resulting in self-heating of less than 0.02°C in still air. The device features a predominantly linear transfer function with predictable parabolic curvature and an accuracy of ±1.5°C at 30°C, increasing to ±2.5°C at temperature extremes. It is suitable for industrial, automotive, and portable medical applications. The SC70 package supports reflow soldering with a moisture sensitivity level of 1 and operates across a temperature range of −55°C to 130°C.

Suppliers

Company
Product
Description
Supplier Links
LMT88 LMT88 -  2.4V, 10?A, SC70, Temperature Sensor - LMT88DCKR - Texas Instruments
Dallas, TX, United States
LMT88 LMT88 - 2.4V, 10?A, SC70, Temperature Sensor
LMT88DCKR
LMT88 LMT88 - 2.4V, 10?A, SC70, Temperature Sensor LMT88DCKR
LMT88 - 2.4V, 10?A, SC70, Temperature Sensor 5-SC70 -55 to 130

LMT88 - 2.4V, 10?A, SC70, Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Analog and Digital Output - 296-38167-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38167-6-ND
Analog and Digital Output 296-38167-6-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-38167-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38167-1-ND
Analog and Digital Output 296-38167-1-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-38167-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38167-2-ND
Analog and Digital Output 296-38167-2-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT88DCKR - 851229-LMT88DCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT88DCKR
851229-LMT88DCKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT88DCKR 851229-LMT88DCKR
Manufacturer: Texas Instruments Win Source Part Number: 851229-LMT88DCKR Features: Temperature Sensor Package: Reel - TR Family Name: LMT88 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38167-1, 296-38167-2, -296-38167-1-ND, LMT88DCKR-ND, 296-38167-6

Manufacturer: Texas Instruments
Win Source Part Number: 851229-LMT88DCKR
Features: Temperature Sensor
Package: Reel - TR
Family Name: LMT88
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38167-1, 296-38167-2, -296-38167-1-ND, LMT88DCKR-ND, 296-38167-6

Buy Now Datasheet
Sensors >> Temperature Sensors - LMT88DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LMT88DCKR
Sensors >> Temperature Sensors LMT88DCKR
SC-70-5 Temperature Sensors ROHS

SC-70-5 Temperature Sensors ROHS

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT88DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT88DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT88DCKR
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site
Analog and Digital Output - LMT88DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT88DCKR
Analog and Digital Output LMT88DCKR
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT88DCKR 296-38167-6-ND 851229-LMT88DCKR LMT88DCKR LMT88DCKR LMT88DCKR
Product Name LMT88 LMT88 - 2.4V, 10?A, SC70, Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT88DCKR Sensors >> Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-095/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-HHD/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers