Texas Instruments TMP112 TMP112 High-Precision, Low-Power, Digital Temperature Sensor TMP112AIDRLR

Description
TMP112 High-Precision, Low-Power, Digital Temperature Sensor 6-SOT -40 to 125
Request a Quote Datasheet
Description
TMP112 High-Precision, Low-Power, Digital Temperature Sensor 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP112 TMP112 High-Precision, Low-Power, Digital Temperature Sensor - TMP112AIDRLR - Texas Instruments
Dallas, TX, United States
TMP112 TMP112 High-Precision, Low-Power, Digital Temperature Sensor
TMP112AIDRLR
TMP112 TMP112 High-Precision, Low-Power, Digital Temperature Sensor TMP112AIDRLR
TMP112 High-Precision, Low-Power, Digital Temperature Sensor 6-SOT -40 to 125

TMP112 High-Precision, Low-Power, Digital Temperature Sensor 6-SOT -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-38578-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38578-2-ND
Analog and Digital Output 296-38578-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Buy Now Datasheet
Analog and Digital Output - 296-38578-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38578-1-ND
Analog and Digital Output 296-38578-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Buy Now Datasheet
Analog and Digital Output - 296-38578-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38578-6-ND
Analog and Digital Output 296-38578-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRLR - 033235-TMP112AIDRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRLR
033235-TMP112AIDRLR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRLR 033235-TMP112AIDRLR
Manufacturer: Texas Instruments Win Source Part Number: 033235-TMP112AIDRLR Packaging: Reel - TR Features: One-Shot, Output Switch, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Family Name: TMP112AIDRLR Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Testing Conditions: -20°C to 65°C (-40°C to 125°C) Alternative Parts (Cross-Reference): STTS751-1DP3F; STTS751-0DP3F; TMP112AIDRLT; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033235-TMP112AIDRLR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Family Name: TMP112AIDRLR
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -20°C to 65°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): STTS751-1DP3F; STTS751-0DP3F; TMP112AIDRLT;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2297073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2297073
Temperature & Humidity Sensor ICs 2297073
Temperature Sensors, TMP112AIDRLR

Temperature Sensors, TMP112AIDRLR

Supplier's Site
Temperature & Humidity Sensor ICs - 2297073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2297073P
Temperature & Humidity Sensor ICs 2297073P
Temperature Sensors, TMP112AIDRLR

Temperature Sensors, TMP112AIDRLR

Supplier's Site
Temperature & Humidity Sensor ICs - 2297072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2297072
Temperature & Humidity Sensor ICs 2297072
Temperature Sensors, TMP112AIDRLR

Temperature Sensors, TMP112AIDRLR

Supplier's Site
Analog and Digital Output - TMP112AIDRLR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP112AIDRLR
Analog and Digital Output TMP112AIDRLR
SENSOR DIGITAL -40C-125C 6SOT

SENSOR DIGITAL -40C-125C 6SOT

Supplier's Site Datasheet
Temp Sensor, 0.5Deg C, Sot-6; Ic Output Type Texas Instruments - 28AH5616 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 0.5Deg C, Sot-6; Ic Output Type Texas Instruments
28AH5616
Temp Sensor, 0.5Deg C, Sot-6; Ic Output Type Texas Instruments 28AH5616
TEMP SENSOR, 0.5DEG C, SOT-6; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT; No. of Pins:6Pins; Supply Voltage Min:1.4V; Supply Voltage RoHS Compliant: Yes

TEMP SENSOR, 0.5DEG C, SOT-6; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT; No. of Pins:6Pins; Supply Voltage Min:1.4V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Sensors >> Temperature Sensors - TMP112AIDRLR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP112AIDRLR
Sensors >> Temperature Sensors TMP112AIDRLR
-40°C~+125°C I2C 0.5°C SOT-563 Temperature Sensors ROHS

-40°C~+125°C I2C 0.5°C SOT-563 Temperature Sensors ROHS

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP112AIDRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP112AIDRLR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP112AIDRLR
SENSOR DIGITAL -40C-125C 6SOT

SENSOR DIGITAL -40C-125C 6SOT

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP112AIDRLR 296-38578-2-ND 033235-TMP112AIDRLR 2297073 TMP112AIDRLR 28AH5616 TMP112AIDRLR TMP112AIDRLR
Product Name TMP112 TMP112 High-Precision, Low-Power, Digital Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112AIDRLR Temperature & Humidity Sensor ICs Analog and Digital Output Temp Sensor, 0.5Deg C, Sot-6; Ic Output Type Texas Instruments Sensors >> Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers
LM235 Precision Temperature Sensor - LM235H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CISD/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers