Sensirion Temperature & Humidity Sensor ICs SHT41-AD1B-R2

Description
Digital Humidity and Temp Sensor SHT41
Request a Quote Datasheet
Description
Digital Humidity and Temp Sensor SHT41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 2320569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2320569
Temperature & Humidity Sensor ICs 2320569
Digital Humidity and Temp Sensor SHT41

Digital Humidity and Temp Sensor SHT41

Supplier's Site
Temperature & Humidity Sensor ICs - 2320571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2320571
Temperature & Humidity Sensor ICs 2320571
Digital Humidity and Temp Sensor SHT41

Digital Humidity and Temp Sensor SHT41

Supplier's Site
Temperature & Humidity Sensor ICs - 2320571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2320571P
Temperature & Humidity Sensor ICs 2320571P
Digital Humidity and Temp Sensor SHT41

Digital Humidity and Temp Sensor SHT41

Supplier's Site
Humidity/temp Sensor, -40 To 125Deg C; Humidity Range Sensirion - 70AJ6774 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, -40 To 125Deg C; Humidity Range Sensirion
70AJ6774
Humidity/temp Sensor, -40 To 125Deg C; Humidity Range Sensirion 70AJ6774
HUMIDITY/TEMP SENSOR, -40 TO 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, -40 TO 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes

Supplier's Site Datasheet
Humidity/temp Sensor, -40 To 125Deg C; Humidity Range Sensirion - 70AJ6775 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, -40 To 125Deg C; Humidity Range Sensirion
70AJ6775
Humidity/temp Sensor, -40 To 125Deg C; Humidity Range Sensirion 70AJ6775
HUMIDITY/TEMP SENSOR, -40 TO 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, -40 TO 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:2s; Sensor Interface Type:I2C RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors >> Temperature and Humidity Sensor - SHT41-AD1B-R2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature and Humidity Sensor
SHT41-AD1B-R2
Sensors >> Temperature and Humidity Sensor SHT41-AD1B-R2
DFN-4(1.5x1.5) Temperature and Humidity Sensor ROHS

DFN-4(1.5x1.5) Temperature and Humidity Sensor ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 2320569 70AJ6774 SHT41-AD1B-R2
Product Name Temperature & Humidity Sensor ICs Humidity/temp Sensor, -40 To 125Deg C; Humidity Range Sensirion Sensors >> Temperature and Humidity Sensor
Sensor Type Temperature Temperature; Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1190LLHLT-T - 908843-A1190LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4 to 20 volts
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16090-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details