Texas Instruments TMP100 Digital Temperature Sensor with I2C Serial Interface TMP100NA/3K

Description
Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP100 Digital Temperature Sensor with I2C Serial Interface - TMP100NA/3K - Texas Instruments
Dallas, TX, United States
TMP100 Digital Temperature Sensor with I2C Serial Interface
TMP100NA/3K
TMP100 Digital Temperature Sensor with I2C Serial Interface TMP100NA/3K
Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125

Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100NA/3K - 033218-TMP100NA/3K - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100NA/3K
033218-TMP100NA/3K
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100NA/3K 033218-TMP100NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 033218-TMP100NA/3K Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: "TMP100" Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-55°C to 125°C) Alternative Parts (Cross-Reference): TMP100NAQDBVRQ1; MAX7503MSA; STDS75M2F; MAX7503MSA+T; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033218-TMP100NA/3K
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: "TMP100"
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): TMP100NAQDBVRQ1; MAX7503MSA; STDS75M2F; MAX7503MSA+T;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - 296-26833-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-26833-2-ND
Analog and Digital Output 296-26833-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-26833-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-26833-1-ND
Analog and Digital Output 296-26833-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-26833-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-26833-6-ND
Analog and Digital Output 296-26833-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - TMP100NA/3K - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP100NA/3K
Analog and Digital Output TMP100NA/3K
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP100NA/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP100NA/3K
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP100NA/3K
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site
Temperature Sensor, 1Deg C, Sot-23-6; Ic Output Type Texas Instruments - 28AH5611 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1Deg C, Sot-23-6; Ic Output Type Texas Instruments
28AH5611
Temperature Sensor, 1Deg C, Sot-23-6; Ic Output Type Texas Instruments 28AH5611
TEMPERATURE SENSOR, 1DEG C, SOT-23-6; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 1DEG C, SOT-23-6; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors >> Temperature Sensors - TMP100NA/3K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
TMP100NA/3K
Sensors >> Temperature Sensors TMP100NA/3K
SOT-23-6 Temperature Sensors ROHS

SOT-23-6 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP100NA/3K 033218-TMP100NA/3K 296-26833-2-ND TMP100NA/3K TMP100NA/3K 28AH5611 TMP100NA/3K
Product Name TMP100 Digital Temperature Sensor with I2C Serial Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100NA/3K Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 1Deg C, Sot-23-6; Ic Output Type Texas Instruments Sensors >> Temperature Sensors
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details