InspectorTools Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| **Shown with optional digital hygrometer.** Tramex EIFS Inspection Kit contains: Wet Wall Detector: The Non-Destructive Moisture scanner that will read over 3 inches of Exterior EPS Insulation System. Professional Wood... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Multi-mode moisture scanner for non-destructive detection and leak tracing in the builing envelope including: Built-Up Non-Conductive... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter Carrying case Extra contact pins for the meter Instructions Standard Package... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Concrete CRH instrument 2 Relative Humidity/Temperature probes with cable/RJ11 connectors 13 Plastic hole... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument with grains/lb automatic calculation Data download software with cable Humistick Surface temperature... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Carrying case Instructions Cal-check tool Wood calibration chart Deluxe Kit Upgrade Additionally... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Instructions 'Calcheck' tool Flat moisture probe and lead Wood calibration chart for... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Instructions 'Calcheck' tool Wood calibration chart for over 150 wood species 5" | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument Pouch with belt loop 9v battery Instructions Warranty—1 Year parts and labor... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-Lite meter Carrying case Instructions Features: Microcontroller circuit for increased reliability and accuracy... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V Battery Instructions Carrying Case to order the CMEXpert Concrete Slab Moisture... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V battery Instructions Software Zipper carrying pouch The world's most advanced and... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter Carrying case Instructions Cal-check tool Wood calibration chart 5" deep wall probes... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Accuscan meter Instructions Carrying case A New Pinless Moisture Meter for the Home... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins Carrying case Extra contact pins... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter 26-ES hammer electrode Extra pins for the hammer Carrying case Extra... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-10 meter Carrying case Extra contact pins for meter Instructions Standard Package Upgrade... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 21-E electrode with 3.25" insulated pins (2) 6-inch insulated contact pins... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 21-E electrode with 3.25" insulated pins 26-ES hammer electrode Extra #496... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 21-E electrode with 3.25" insulated pins Carrying case Extra contact pins... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Carrying... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-2000 meter 26ES hammer electrode Extra pins for hammer Carrying case Extra contact... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-2000 meter Carrying case Extra contact pins for the meter Instructions Package Upgrade... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-4 meter 26ES hammer electrode Extra contact pins for hammer Carrying case Extra... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: J-4 meter Carrying case Extra contact pins for meter Instructions Package Upgrade Additionally... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch The Moisture Encounter PLUS is the... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 21E electrode with 3.25" insulated pins Carrying case Extra contact pins... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 26ES hammer electrode Extra pins for the hammer electrode 21E electrode... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 26ES hammer electrode Extra pins for the hammer electrode Carrying case... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter Carrying case Extra contact pins for meter Instructions Insulation Package Upgrade... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: TotalCheck meter (1) RHT-S1 humidity sensor 26-ES hammer electrode (10) #496 replacement pins... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: TotalCheck meter (10) CS-2 sleeves PC/KIT with software application program (1) RHT-C1 cable... | |
| *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: TotalCheck meter PC/KIT with software application program 21-E electrode with 3.25" insulated pins... | |
| Pictured here with optional Hammer Probe. Standard Equipment Includes: Meter 9V battery Instructions Hand Held Electrode (with cable and 5/8" (30mm)pins) Hard carrying case The Professional is a hand-held instrument... | |
| The New TechCheck Plus from Delmhorst – Simplicity Just Got Better! When TechCheck was released, it was acclaimed as an extremely effective tool, in a user friendly package, designed specifically... | |
| Features: Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter. In continuous mode: Takes two readings every second Displays the average and highest of eight... | |
| Features: Microcontroller circuit Averages up to 100 accumulated readings Displays average and highest of accumulated readings Measures moisture content over the range of 6%-40% Three-year warranty Great for the hay... | |
| Introducing the new RDM3 Delmhorst Instrument Co. announces a brand new meter for the lumber and woodworking industries. The newly designed RDM3 is a handheld moisture meter packed with features. | |
| Monitor wood/building materials' moisture content without surface damage %WME (wood moisture equivalent) pin moisture reading Relative pinless moisture reading for non-invasive measurement Digital LCD readout with backlighting feature and tri-color... | |
| Non-invasive moisture content measurements in wood/building materials Relative pinless moisture reading for non-invasive measurement from 0.0 to 100.0 with 0.1 resolution Multifunction backlit triple LCD display Pinless measurement depth from... | |
| Non-invasive moisture measurement with virtually no surface damage Non-invasive measurement to monitor moisture in wood and other building materials Moisture index display corresponds to % moisture of wood or material... | |
| Non-invasive moisture measurement with virtually no surface damage Non-invasive measurement to monitor moisture in wood and other building materials Moisture index display corresponds to % moisture of wood or material... | |
| Non-invasive or contact moisture measurements Choice of measuring moisture in wood and other building materials with pinless technology or use traditional remote pin probe (included) %WME (wood moisture equivalent) pin... | |
| Paper The newly-designed P-2000 is an electrical resistance-type moisture meter, utilizing the relationship between moisture content and electrical resistance. The contact pins mounted on the top of the meter are... | |
| Standard Equipment Includes: MRH III moisture meter RHP-B, Relative humidity probe Hand Held Electrode 9with cable and 7" (200mm) insulated pins) Hammer Electrode (with cable and 1.5" insulated pins) Infrared... | |
| Convenient pocket size meter with adjustable pins for wood and building materials Unique dual LCD displays wall moisture (0 to 100) and air temperature (-32° to 122°F or 0 to... | |
| Features: Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter. In continuous mode: Takes two readings every second Displays the average and highest of eight... | |
| Features: Microcontroller circuit Averages up to 100 accumulated readings Displays average and highest of accumulated readings Measures moisture content over the range of 6%-40% Three-year warranty Great for the hay... | |
| Features: Popular analog readout Moisture content range from 13% to 40% One year warranty A favorite among value-minded producers, and those serving the export markets that require lower %MC range... | |
| Manufacturer Item Number: BLD5055 Protimeter Hammer Electrode is designed for making measurements in wood and wood structures such as wooden floors and timber stock. The Hammer Electrode has pin-electrodes with... | |
| Manufacturer Item Number: BLD5070 The Protimeter EIFS Probe has 4" (100mm) replaceable needles. The needles are insulated and will only take measurements at the tip enabling the user to make... | |
| Monitor moisture in wood and other building materials Dual Measurement Scale LCD Display with Bargraph Measures Wood Moisture from 6 to 44% Measures Building Material Moisture from 0.2 to 2.0%... | |
| Pricing here is for individual instrument only. (No probes, handles or cases.) See below for package variations, or to the side for optional accessories. Features: Popular analog readout Moisture content... | |
| Requires WPIE to function Standard Equipment Includes: Hammer electrode w/short cable 1.5" insulated pins For use with the CMEXpert and MRH meters only. | |
| Shown with optional Compact moisture meter The HA-21 Slide Hammer electrode is interchangeable with the Compact & Professional Meters for hammering deep into wood and wood substrates. Supplied with one... | |
| Shown with optional digital hygrometer *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Roof and Wall Scanner Professional Wood Meter Hand... | |
| Soil Moisture Meter with Heavy-Duty 8" (20cm) Probe Soil moisture content measurement from 0 to 50% Easy one-hand operation Min/Max records minimum and maximum moisture readings Data hold to freeze... | |
| Standard Equipment Includes: BD-10 meter 21E electrode with 3.25" insulated pins 26-ES hammer electrode Extra pins for the hammer Carrying case Extra contact pins for meter Instructions Features Designed to... | |
| Standard Equipment Includes: 10 replacement pins for Hammer Electrode | |
| Standard Equipment Includes: Concrete Moisture Encounter 4 MRH III moisture meter RHP-B, Relative humidity probe - converts MRH III into a Digital Hygrometer Hand Held Electrode (with cable and 5/8" | |
| Standard Equipment Includes: CRH Concrete Meter 9V battery User instructions Zipper carrying pouch *We match all prices PLUS an extra 10% of the difference - just call! If Ordered in... | |
| Standard Equipment Includes: Dec Scanner Batteries Shoulder strap Survey pad Instructions Foam lined, aluminum sided flight rady carrying case Roof Moisture Detector Designed for non-destructive testing of built up roofing... | |
| Standard Equipment Includes: Instrument 9V battery Leather carrying case Instructions Upgrade #1: EIFS Inspection Kit additionally includes: Professional Wood Meter Hand held electrode Heavy Duty 2 pin punch The detection,... | |
| Standard Equipment Includes: Instrument Zippered carrying pouch Moisture probe 5" deep wall probes ‘Calcheck’ tool Wood calibration table Instructions The Dual Mode Pin and Non-Invasive Moisture Meter The NEW Surveymaster... | |
| Standard Equipment Includes: Meter (1) RHT-S1 humidity sensor 2-E electrode PC/KIT Carrying case Navigator Series - Meeting the restoration contractor’s demand for detailed, accurate, and accessible information The Navigator Series... | |
| Standard Equipment Includes: Meter (1) RHT-S1 humidity sensor 26-ES hammer 2-E electrode 21-E electrode PC/KIT software application program (1) RHT-C1 cable Carrying case Great for the restoration contractor who needs... | |
| Standard Equipment Includes: Meter (1) RHT-S1 humidity sensor Carrying case Please note that an electrode (2E, 21E or 26ES) is required for pin-mode applications Basic Package Upgrade Additionally Includes: 2-E... | |
| Standard Equipment Includes: Meter 21E electrode w/3.25" insulated pins Additional contact pins Instructions Carrying case The easy to use moisture meter designed with the technician in mind. We know that... | |
| Standard Equipment Includes: Meter 26-ES hammer electrode 21-E electrode w/3.75" insulated pins Extra #496 pins for the 26-ES hammer electrode PC/KIT software application program Carrying case Great for the restoration... | |
| Standard Equipment Includes: Meter 9V battery Instructions Hand Held Electrode (with cable and 5/8" (30mm)pins) Hard Carrying Case The Compact is a hand-held instrument designed to instantly and accurately measure... | |
| Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch The Compact is a hand-held instrument designed to instantly and accurately measure moisture content in wood, wood by-products and building... | |
| Standard Equipment Includes: Meter 9v Battery Instructions Zipper Carrying Pouch The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It... | |
| Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch The Professional is a hand-held instrument designed to take precise measurements of moisture content in wood and wood products. Using... | |
| Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch Upgrade #1 - Marine Survey Kit Additionally Includes: Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Meter... | |
| Standard Equipment Includes: Meter Carrying case Complete Package Upgrade Includes: Meter 26-ES hammer electrode 21-E electrode w/3.75" insulated pins Extra #496 pins for the 26-ES hammer electrode PC/KIT software application... | |
| Standard Equipment Includes: Skipper Plus moisture meter Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Infrared Surface Thermometer Meter batteries Instructions Foam lined carrying case Skipper Plus... | |
| Standard Equipment Includes: TotalCheck meter (10) CS-2 sleeves (1) RHT-C1 cable (1) RHT-S1 humidity sensor 26ES hammer electrode (10) #496 replacement pins for hammer electrode Carrying case Instructions Delmhorst’s new... | |
| Wood Moisture Meter with Integral pins and remote hand-press probe Monitor moisture in wood and other building materials Measure directly with the built-in moisture pins or use remote hand-press probe... |