InspectorTools P2000 Paper Moisture Meter DEP2000

Description
Paper The newly-designed P-2000 is an electrical resistance-type moisture meter, utilizing the relationship between moisture content and electrical resistance. The contact pins mounted on the top of the meter are used for making direct contact with the material. Various external electrodes are also available for specific applications. The P-2000 is especially useful for testing paperboard, corrugated stock, and paper tubes. It is ideal for plant superintendents, inspectors, buyers and salespeople. Features Microcontroller-base d circuit for greater accuracy and reliability Three scales: 4.3%-18% for paper 5%-40% for baled scrap paper 0 - 100 arbitrary scale for obtaining relative moisture indications on other material Set point with buzzer to alert you when a pre-selected %MC has been reached Stores up to 100 readings and displays the average and highest of the stored readings Built-in calibration check
Description
Paper The newly-designed P-2000 is an electrical resistance-type moisture meter, utilizing the relationship between moisture content and electrical resistance. The contact pins mounted on the top of the meter are used for making direct contact with the material. Various external electrodes are also available for specific applications. The P-2000 is especially useful for testing paperboard, corrugated stock, and paper tubes. It is ideal for plant superintendents, inspectors, buyers and salespeople. Features Microcontroller-base d circuit for greater accuracy and reliability Three scales: 4.3%-18% for paper 5%-40% for baled scrap paper 0 - 100 arbitrary scale for obtaining relative moisture indications on other material Set point with buzzer to alert you when a pre-selected %MC has been reached Stores up to 100 readings and displays the average and highest of the stored readings Built-in calibration check

Suppliers

Company
Product
Description
Supplier Links
P2000 Paper Moisture Meter - DEP2000 - InspectorTools
Ventura, CA, USA
P2000 Paper Moisture Meter
DEP2000
P2000 Paper Moisture Meter DEP2000
Paper The newly-designed P-2000 is an electrical resistance-type moisture meter, utilizing the relationship between moisture content and electrical resistance. The contact pins mounted on the top of the meter are used for making direct contact with the material. Various external electrodes are also available for specific applications. The P-2000 is especially useful for testing paperboard, corrugated stock, and paper tubes. It is ideal for plant superintendents, inspectors, buyers and salespeople. Features Microcontroller-base d circuit for greater accuracy and reliability Three scales: 4.3%-18% for paper 5%-40% for baled scrap paper 0 - 100 arbitrary scale for obtaining relative moisture indications on other material Set point with buzzer to alert you when a pre-selected %MC has been reached Stores up to 100 readings and displays the average and highest of the stored readings Built-in calibration check

Paper
The newly-designed P-2000 is an electrical resistance-type moisture meter, utilizing the relationship between moisture content and electrical resistance. The contact pins mounted on the top of the meter are used for making direct contact with the material. Various external electrodes are also available for specific applications.
The P-2000 is especially useful for testing paperboard, corrugated stock, and paper tubes. It is ideal for plant superintendents, inspectors, buyers and salespeople.
Features

  • Microcontroller-based circuit for greater accuracy and reliability
  • Three scales:
  • 4.3%-18% for paper
  • 5%-40% for baled scrap paper
  • 0 - 100 arbitrary scale for obtaining relative moisture indications on other material
  • Set point with buzzer to alert you when a pre-selected %MC has been reached
  • Stores up to 100 readings and displays the average and highest of the stored readings
  • Built-in calibration check
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEP2000
Product Name P2000 Paper Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details