InspectorTools RDM3 Flooring Package with 26ES Hammer Electrode DERDM3/PKG

Description
Introducing the new RDM3 Delmhorst Instrument Co. announces a brand new meter for the lumber and woodworking industries. The newly designed RDM3 is a handheld moisture meter packed with features. New innovations include: full onscreen reading recall with date and time stamp, job grouping, graphical display, easy to navigate menu options, customizable auto-shut off, optional application software program with I/R linkage to download stored readings to a PC or laptop, and great looking two-tone case with rubber grip handle. The RDM3 is ideal for anyone who needs to collect and analyze key statistical information. Various packages available to meet your specific needs: With Case: Includes meter, carrying case, and additional contact pins. RDM3/PKG: Includes the meter, 26-ES electrode, extra contact pins for the meter, extra #496 pins for the 26-ES electrode and carrying case RDM3 PLUS: Includes everything in the RDM3/PKG, PLUS the PC/KIT software application program. This is the most complete package available and enables you to download stored readings via I/R to a PC or laptop. Features 6-60% MC range depending on species/temperature Built in wood species corrections for 71 species of wood Built in temperature compensation over the range of 0° to 255° F (-18° to 124°C) Integral contact pins mounted on top of meter provide 5/16” penetration Connector for external electrode On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 0.1% MC resolution Operating Temperature -4°to158°F (-20° to 70°C) 9V battery 1-year warranty Carrying case
Description
Introducing the new RDM3 Delmhorst Instrument Co. announces a brand new meter for the lumber and woodworking industries. The newly designed RDM3 is a handheld moisture meter packed with features. New innovations include: full onscreen reading recall with date and time stamp, job grouping, graphical display, easy to navigate menu options, customizable auto-shut off, optional application software program with I/R linkage to download stored readings to a PC or laptop, and great looking two-tone case with rubber grip handle. The RDM3 is ideal for anyone who needs to collect and analyze key statistical information. Various packages available to meet your specific needs: With Case: Includes meter, carrying case, and additional contact pins. RDM3/PKG: Includes the meter, 26-ES electrode, extra contact pins for the meter, extra #496 pins for the 26-ES electrode and carrying case RDM3 PLUS: Includes everything in the RDM3/PKG, PLUS the PC/KIT software application program. This is the most complete package available and enables you to download stored readings via I/R to a PC or laptop. Features 6-60% MC range depending on species/temperature Built in wood species corrections for 71 species of wood Built in temperature compensation over the range of 0° to 255° F (-18° to 124°C) Integral contact pins mounted on top of meter provide 5/16” penetration Connector for external electrode On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 0.1% MC resolution Operating Temperature -4°to158°F (-20° to 70°C) 9V battery 1-year warranty Carrying case

Suppliers

Company
Product
Description
Supplier Links
RDM3 Flooring Package with 26ES Hammer Electrode - DERDM3/PKG - InspectorTools
Ventura, CA, USA
RDM3 Flooring Package with 26ES Hammer Electrode
DERDM3/PKG
RDM3 Flooring Package with 26ES Hammer Electrode DERDM3/PKG
Introducing the new RDM3 Delmhorst Instrument Co. announces a brand new meter for the lumber and woodworking industries. The newly designed RDM3 is a handheld moisture meter packed with features. New innovations include: full onscreen reading recall with date and time stamp, job grouping, graphical display, easy to navigate menu options, customizable auto-shut off, optional application software program with I/R linkage to download stored readings to a PC or laptop, and great looking two-tone case with rubber grip handle. The RDM3 is ideal for anyone who needs to collect and analyze key statistical information. Various packages available to meet your specific needs: With Case: Includes meter, carrying case, and additional contact pins. RDM3/PKG: Includes the meter, 26-ES electrode, extra contact pins for the meter, extra #496 pins for the 26-ES electrode and carrying case RDM3 PLUS: Includes everything in the RDM3/PKG, PLUS the PC/KIT software application program. This is the most complete package available and enables you to download stored readings via I/R to a PC or laptop. Features 6-60% MC range depending on species/temperature Built in wood species corrections for 71 species of wood Built in temperature compensation over the range of 0° to 255° F (-18° to 124°C) Integral contact pins mounted on top of meter provide 5/16” penetration Connector for external electrode On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 0.1% MC resolution Operating Temperature -4°to158°F (-20° to 70°C) 9V battery 1-year warranty Carrying case

Introducing the new RDM3
Delmhorst Instrument Co. announces a brand new meter for the lumber and woodworking industries. The newly designed RDM3 is a handheld moisture meter packed with features. New innovations include: full onscreen reading recall with date and time stamp, job grouping, graphical display, easy to navigate menu options, customizable auto-shut off, optional application software program with I/R linkage to download stored readings to a PC or laptop, and great looking two-tone case with rubber grip handle.
The RDM3 is ideal for anyone who needs to collect and analyze key statistical information.
Various packages available to meet your specific needs:
With Case: Includes meter, carrying case, and additional contact pins.
RDM3/PKG: Includes the meter, 26-ES electrode, extra contact pins for the meter, extra #496 pins for the 26-ES electrode and carrying case
RDM3 PLUS: Includes everything in the RDM3/PKG, PLUS the PC/KIT software application program. This is the most complete package available and enables you to download stored readings via I/R to a PC or laptop.
Features

  • 6-60% MC range depending on species/temperature
  • Built in wood species corrections for 71 species of wood
  • Built in temperature compensation over the range of 0° to 255° F (-18° to 124°C)
  • Integral contact pins mounted on top of meter provide 5/16” penetration
  • Connector for external electrode
  • On-screen reading recall of up to 1400 stored readings
  • Date and time stamp for each stored reading
  • Job groupings
  • Optional infrared linking capability w/ application software
  • 0.1% MC resolution
  • Operating Temperature -4°to158°F (-20° to 70°C) 9V battery
  • 1-year warranty
  • Carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DERDM3/PKG
Product Name RDM3 Flooring Package with 26ES Hammer Electrode
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity module, compact and pressure-tight - HYT 939P - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details