InspectorTools Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| Datalogs up to 16,000 readings with USB interface for downloading to a PC Features Triple LCD displays Humidity, Temperature, and date (Year, Month, and Day) Programmable from keypad or PC... | |
| Records data on an SD card in Excel® format Dual LCD simultaneously displays Relative Humidity and Temperature readings Datalogger stores readings on an SD card in Excel® format for easy... | |
| Records data on an SD card in Excel® format Triple LCD simultaneously displays 3 Type-K Temperature channels Datalogger stores readings on an SD card in Excel® format for easy transfer... | |
| Ability to download, print or graph the logged data anytime, anywhere Self standing battery operated programming unit and printer — eliminates the need for a PC Programming is performed through... | |
| Compact, powerful and easy to use - records up to 16,000 readings Records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more Logs data for days, weeks... | |
| Internal memory stores up to 16,000 readings plus includes PC interface and software Calculates Luminous Intensity (candela) via interface software Capture and transfer up to 16,000 readings with selectable sampling... | |
| Please note that the EX42270 must be used with either the EX42276 - Programmer w/Printer or EX42275 - Kit w/PC Interface Compact, powerful and easy to use - records up... | |
| Records up to 16,000 readings for each parameter 32,000 readings (16,000 for each parameter: Humidity/Temperature ) Selectable data sampling rate: 2s, 5s, 10s, 30s, 1m, 5m, 10m, 30m, 1hr, 2hr,... | |
| Save yourself the time and hassle of manually recording the air temperature and humidity levels in your coolers or storage rooms by using the reusable FlashLink Data Logger. Reviewing the... | |
| Standard Equipment Includes: Instrument Two Type-K bead wire temperature probes (-4 to 482°F/-20 to 250°C) Windows® 95/98/ME/NT/ 2000/XP compatible software RS-232 cable Protective holster 9V battery Memory stores up to... | |
| Temperature datalogger with docking station and PC software Features Wide operating temperature range: -40 to 185°F (-40 to 85°C) Records up to 8000 readings Use in storage containers, shipping vans,... | |
| Universal datalogger with RS-232 interface and PC Software Features: Captures up to 8000 readings from Extech's Heavy Duty meters Selectable sampling rates (1 sec. to 99 hours) Complete with 4... | |
| Up to 16,000 readings for RH/Temp & user-programmable sample rate USB interface for easy setup and data download Selectable data sampling rate: 1 second to 24 hours User-programmable alarm thresholds... | |
| Comes as a complete kit, CT’s and PC software are included with product Works with single and three phase systems (Y and delta) Capable of recording all parameters (single or... |