InspectorTools Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Bi-metal coil mechanism 5-inch stainless steel probe Probe cover with pocket clip Can be field calibrated via hex-nut 1 3/4 inch dial with dual °C/°F scale Temperature Range of 0°F... | |
| Bi-metal coil mechanism 5-inch stainless steel probe Probe cover with pocket clip Can be field calibrated via hex-nut 1 inch dial with magnified dial face Temperature Range of 0°F to... |