InspectorTools Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| CO Low Level Monitor by CO Experts Do not let someone else dictate that only Inferior protection must be installed in your home;thereby possibly condemningyou and your family to lifelong... | |
| GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. | |
| GasAlertMax XT. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof,... | |
| Model 535 Ambient CO2 Analyzer APPLICATIONS Ambient indoor air quality spot checks and long-term evalutaions Air quality measurements in ventilation ducts KEY POINTS No maintenance, dual channel NDIR sensor Snapshot... | |
| Monitor testo 317-3 incl. leather holster with belt strap, earphone, wrist strap and self-test function The testo 317-3 CO meter detects the presence of carbon monoxide (CO) in ambient air... | |
| Records data on an SD card in Excel® format Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Triple LCD simultaneously displays CO2, Temperature... | |
| Shown with optional deluxe kit and combustible gas sensor Detects refrigerant gases only The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible (optional) gas leaks with the... | |
| Standard Equipment Includes: Instrument with sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages... | |
| Standard Equipment Includes: Waterproof instrument with sensors as specified: PID (VOCs), Combustibles (LEL), Oxygen (O2), Carbon Monoxide (CO) and Hydrogen Sulfide (H2S) Standard Alkaline Batteries Stainless steel alligator clip Calibration... | |
| The Amprobe CM100 is a compact size CO meter for measuring and displaying the presence of carbon monoxide. The CM100 displays the CO level on its digital display. You can... | |
| Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro 1-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. | |
| Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro four-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. | |
| Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro one-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. | |
| Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro three-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. | |
| Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro two-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. | |
| Audible and Visual Indicators The TIF8900 is the perfect tool to be used in a situation where a combustible gas, vapor or residue needs to be found. The TIF8900 -... | |
| Bacharach’s Monoxor® III offers service technicians the easiest and most affordable way to measure CO in ambient air and stack gases. The Monoxor® III CO Analyzer is a battery powered,... | |
| Bacharach’s Oxor® III offers service technicians the easiest and most affordable way to measure Oxygen in ambient air and other locations. The Oxor® III O2 Analyzer is a battery powered,... | |
| Detects refrigerant and combustible gases. The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor... | |
| Economical and Accurate Comfort Chek™ 500 is Bacharach’s new low cost and easy to use indoor air quality (IAQ) monitor and is designed with three sensors that simultaneously measure and... | |
| Fast response measurements to 1000ppm Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm 1ppm resolution with ±5% or ±10ppm basic accuracy (whichever is greater) Utilizes... | |
| GasAlertClip Extreme 3 CO 3-Year Gas Detection with Event Logging Simply press the START/TEST button and the GasAlertClip Extreme 3 is ready to use, providing three years of continuous, maintenance-free... | |
| Indoor Environmental Quality Monitor with Multi-Sensor Flexibility Bacharach’s IEQ Chek™ is a versatile multi-sensor instrument for measuring, monitoring and recording indoor environments for air quality diagnosis. With its 7-sensor capacity,... | |
| Measures Carbon Dioxide (CO2), Air Temperature and Humidity Checks for Carbon Dioxide (CO2) concentrations with Max/Min value recall function Maintenance free NDIR (non-dispersive infrared) CO2 sensor Indoor Air Quality displayed... | |
| Measures Carbon Dioxide (CO2), Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL... | |
| Measures CO2 , Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Measurement range: -CO2: 0 to... | |
| Shown with optional deluxe kit and refrigerant kit. Detects combustible gases only. The Informant™2 leak detector allows pinpoint detection of both refrigerant (optional) and combustible gas leaks with the same... | |
| Shown with optional deluxe kit. Detects refrigerant and combustible gases. The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument. Its unique... | |
| Shown with optional refrigerant kit. Detects combustible gases only. The Informant™2 leak detector allows pinpoint detection of both refrigerant (optional) and combustible gas leaks with the same instrument. Its unique... | |
| Standard Equipment Includes: Instrument with sensor as specified: Carbon Monoxide (CO) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose... | |
| Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose... | |
| Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S)extended range (to 500ppm) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip... | |
| Standard Equipment Includes: Instrument with sensors as specified: Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect... | |
| Standard Equipment Includes: Instrument with sensors as specified: Combustible (%LEL), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! | |
| Standard Equipment Includes: Instrument with sensors as specified: Combustible (%LEL), hydrogen sulfide (H2S) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! | |
| Standard Equipment Includes: Instrument with sensors as specified: Combustible (%LEL), hydrogen sulfide (H2S), carbon monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training... | |
| Standard Equipment Includes: Instrument with sensors as specified: Combustible (%LEL), oxygen (O2) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant!Features... | |
| Standard Equipment Includes: Instrument with sensors as specified: Combustible (%LEL), oxygen (O2), carbon monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD... | |
| Standard Equipment Includes: Instrument with sensors as specified: Combustible (%LEL), oxygen (O2), hydrogen sulfide (H2S) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD... | |
| Standard Equipment Includes: Instrument with sensors as specified: Combustible (%LEL), oxygen (O2), hydrogen sulfide (H2S), carbon monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages... | |
| Standard Equipment Includes: Instrument with sensors as specified: Hydrogen Sulfide (H2S) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant!Features Protect... | |
| Standard Equipment Includes: Instrument with sensors as specified: Hydrogen Sulfide (H2S), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water... | |
| Standard Equipment Includes: Instrument with sensors as specified: Oxygen (02), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! | |
| Standard Equipment Includes: Instrument with sensors as specified: Oxygen (O2) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect Yourself... | |
| Standard Equipment Includes: Instrument with sensors as specified: Oxygen (O2), Hydrogen Sulfide (H2S) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! | |
| Standard Equipment Includes: Instrument with sensors as specified: Oxygen (O2), hydrogen sulfide (H2S), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training... | |
| Standard Equipment Includes: Complete with monitor and sensors as specified above Sensor compartment cover for diffusion operation Calibration adaptor and hose Quick reference guide Technical documentation CD Integral concussion-proof boot... | |
| Standard Equipment Includes: Complete with monitor and sensors as specified: Combustibles (%LEL), Oxygen (O2), Carbon Monoxide (CO), Hydrogen Sulfide (H2S) and Sulfur Dioxide (SO2) Sensor compartment cover for diffusion operation... | |
| Standard Equipment Includes: Complete with monitor and sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S) and Carbon Monoxide (CO) Sensor compartment cover for diffusion operation Calibration adaptor and... | |
| Standard Equipment Includes: Complete with monitor and sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S), Carbon Monoxide (CO) and Amonia (NH3) Sensor compartment cover for diffusion operation Calibration... | |
| Standard Equipment Includes: Complete with monitor and sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S), Carbon Monoxide (CO) and Chlorine (CL2) Sensor compartment cover for diffusion operation Calibration... | |
| Standard Equipment Includes: Gas detector 115V AC charging cord 2 rechargeable batteries Instructions Hard carrying case These detectors are MSHA approved and UL Classified. The unique flexible 15” stainless probe... | |
| Standard Equipment Includes: Instrument with sensors as specified: Combustibles (%LEL) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Please note that hazardous materials... | |
| Standard Equipment Includes: Instrument Ethylene Oxide sensor Flexible probe Instruction manual Hard carrying case Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be... | |
| Standard Equipment Includes: Waterproof instrument with sensors as specified: PID (VOCs), Combustibles (LEL), Oxygen (O2), Carbon Monoxide (CO) and Hydrogen Sulfide (H2S) Sensor compartment cover for diffusion operation Battery (as... | |
| Testing for CO concentrations in ambient air? The Snifit CO Analyzer accurately measures CO levels around hot water heaters, furnaces, ovens, fireplaces -- anywhere CO levels are a concern. Measures... | |
| The Fluke 975 AirMeter test tool raises indoor air monitoring to the next level by combining five powerful tools in one, rugged and easy-to-use handheld device. Use the Fluke 975... | |
| The GasAlertClipExtreme zero-maintenance detector is WATER RESISTANT and comes with: event logging, internal vibrating alarm, ready for use with belt clip, test cap and instructions. BW Technologies has raised the... | |
| Kit includes hard carrying case and protective boot. Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Hard Carrying... | |
| Kit includes hard carrying case, rubber boot and IrDA printer Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer,... | |
| Kit includes hard carrying case, rubber boot, Draftrite and True Spot Smoke Test Kit Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO... | |
| Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech... | |
| Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds... |