InspectorTools TotalCheck 3-in-1 w/26ES Hammer Basic Package DETCBP

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: TotalCheck meter (1) RHT-S1 humidity sensor 26-ES hammer electrode (10) #496 replacement pins for hammer electrode Carrying case Instructions Restoration Package Upgrade Additionally Includes: PC/KIT with software application program 21-E electrode with 3.25" insulated pins Concrete Package Upgrade Additionally Includes: (10) CS-2 sleeves (1) RHT-C1 cable Flooring Package Upgrade Additionally Includes: (10) CS-2 sleeves PC/KIT with software application program (1) RHT-C1 cable Delmhorst’s new TotalCheck three-in-one meter offers scan and pin moisture modes and a thermo-hygrometer that measures ambient Temperature and RH and calculates Dew point and GPP. Relative Humidity is a crucial factor to consider when installing a floor over a concrete sub floor. The RH sensor of TotalCheck is removable and conforms to the ASTM F-2170 standard to determine if concrete floors have dried adequately before installing a floor covering. Features Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Infrared linking to PC or laptop Application software – generate reports and manage data 9V battery 1-year warranty Carrying Case
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: TotalCheck meter (1) RHT-S1 humidity sensor 26-ES hammer electrode (10) #496 replacement pins for hammer electrode Carrying case Instructions Restoration Package Upgrade Additionally Includes: PC/KIT with software application program 21-E electrode with 3.25" insulated pins Concrete Package Upgrade Additionally Includes: (10) CS-2 sleeves (1) RHT-C1 cable Flooring Package Upgrade Additionally Includes: (10) CS-2 sleeves PC/KIT with software application program (1) RHT-C1 cable Delmhorst’s new TotalCheck three-in-one meter offers scan and pin moisture modes and a thermo-hygrometer that measures ambient Temperature and RH and calculates Dew point and GPP. Relative Humidity is a crucial factor to consider when installing a floor over a concrete sub floor. The RH sensor of TotalCheck is removable and conforms to the ASTM F-2170 standard to determine if concrete floors have dried adequately before installing a floor covering. Features Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Infrared linking to PC or laptop Application software – generate reports and manage data 9V battery 1-year warranty Carrying Case

Suppliers

Company
Product
Description
Supplier Links
TotalCheck 3-in-1 w/26ES Hammer Basic Package - DETCBP - InspectorTools
Ventura, CA, USA
TotalCheck 3-in-1 w/26ES Hammer Basic Package
DETCBP
TotalCheck 3-in-1 w/26ES Hammer Basic Package DETCBP
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: TotalCheck meter (1) RHT-S1 humidity sensor 26-ES hammer electrode (10) #496 replacement pins for hammer electrode Carrying case Instructions Restoration Package Upgrade Additionally Includes: PC/KIT with software application program 21-E electrode with 3.25" insulated pins Concrete Package Upgrade Additionally Includes: (10) CS-2 sleeves (1) RHT-C1 cable Flooring Package Upgrade Additionally Includes: (10) CS-2 sleeves PC/KIT with software application program (1) RHT-C1 cable Delmhorst’s new TotalCheck three-in-one meter offers scan and pin moisture modes and a thermo-hygrometer that measures ambient Temperature and RH and calculates Dew point and GPP. Relative Humidity is a crucial factor to consider when installing a floor over a concrete sub floor. The RH sensor of TotalCheck is removable and conforms to the ASTM F-2170 standard to determine if concrete floors have dried adequately before installing a floor covering. Features Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Infrared linking to PC or laptop Application software – generate reports and manage data 9V battery 1-year warranty Carrying Case

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • TotalCheck meter
  • (1) RHT-S1 humidity sensor
  • 26-ES hammer electrode
  • (10) #496 replacement pins for hammer electrode
  • Carrying case
  • Instructions

Restoration Package Upgrade Additionally Includes:

  • PC/KIT with software application program
  • 21-E electrode with 3.25" insulated pins

Concrete Package Upgrade Additionally Includes:

  • (10) CS-2 sleeves
  • (1) RHT-C1 cable

Flooring Package Upgrade Additionally Includes:

  • (10) CS-2 sleeves
  • PC/KIT with software application program
  • (1) RHT-C1 cable

Delmhorst’s new TotalCheck three-in-one meter offers scan and pin moisture modes and a thermo-hygrometer that measures ambient Temperature and RH and calculates Dew point and GPP. Relative Humidity is a crucial factor to consider when installing a floor over a concrete sub floor. The RH sensor of TotalCheck is removable and conforms to the ASTM F-2170 standard to determine if concrete floors have dried adequately before installing a floor covering.
Features

  • Connector for external Electrodes
  • On-screen reading recall of up to 1400 stored readings
  • Date and time stamp for each stored reading
  • Job groupings
  • Infrared linking to PC or laptop
  • Application software – generate reports and manage data
  • 9V battery
  • 1-year warranty
  • Carrying Case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DETCBP
Product Name TotalCheck 3-in-1 w/26ES Hammer Basic Package
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details