InspectorTools Datasheets for pH Instruments
pH instruments are used to measure or monitor potential of hydrogen (pH) in a solution.
pH Instruments: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty pH/mV/Temperature Meter Kit Features Kit includes pH/mV/Temperature meter, mini pH electrode, Temperature probe, and carrying case Dual display for pH or mV and Temperature (°C/°F) Large 1.4" (36mm)... | |
| WT-10 PH / mV Pen-Type Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with these easy to use, one touch water... | |
| WT-40 Dual display pH, mV & TEMP Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with these easy to use, one touch water... | |
| WT-80 pH / ORP Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows... | |
| Big Digit LCD display in rugged housing with choice of stick or cabled pH Electrode Large LCD displays pH or mV and Temperature simultaneously Microprocessor provides for Automatic Buffer recognition... | |
| Built-in Smart chip offers advanced functions and features to a stick style pH meter not found anywhere else! New rugged refillable flat surface pH electrode! The only stick style meter... | |
| Exclusive Oyster™ Design can be used in the lab or in the field Large LCD built into adjustable “flip-up” cover displays pH or mV and Temperature simultaneously Neckstrap for “hands-free” |