InspectorTools MRH III Kit - MRH3-KIT4 TR651

Description
Standard Equipment Includes: MRH III moisture meter RHP-B, Relative humidity probe Hand Held Electrode 9with cable and 7" (200mm) insulated pins) Hammer Electrode (with cable and 1.5" insulated pins) Infrared Surface thermometer The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture tests simply press the MRH III firmly against the surface being tested and take a reading. There is no surface damage and the reading is immediate. The MRH III has 5 different measurement scales: Wood, Roofing, Masonry, Drywall and laminate. It reads percentage of moisture in wood with adjustable specific gravity settings from 0.3 to 0.8. All other building materials are read on a comparable scale. The MRH III can be purchased separately and accessories can be added in the future. PIN PROBE mode is extremely easy to use. Simply select the Pin Probe using the ® key on the MRH III instrument. Insert either the Tramex Hand Probe or Hammer Probe directly into the socket at the top of the instrument. The pin probe gives accurate readings in 0.1 % increments over the entire measurement range. Readings are displayed on the LCD of the MRH III. The Pin Probe offers a practical and accurate way of determining that wood is at the correct moisture level for its intended use, proving to be a vital tool for testing of structural lumber in the drying process, probing deep into wall cavities, good quality control of wood flooring and other wood applications. When the Tramex RH Probe is plugged into the MRH III, it automatically changes to Hygrometer Mode. The Tramex RH Probe provides the ideal solution for measurements of ambient Relative Humidity, Temperature and Dew-point conditions within the building structure and in structural materials such as concrete flooring, walls etc. as well as the environmental conditions within the building or structure. Humidity readings are displayed in both percentage Relative Humidity (%RH) and mixing ratio (grains/lb or grams/kg). The solid-state capacitive sensor in the RH probe gives accurate, fast results, allowing testing of concrete slabs to ASTM F 2170 (Insitu Method), ASTM F 2420 (RH hood method), BS 5325 & BS 8203 standards. Features The Tramex MRH gives you: Non-destructive moisture detection and measurement on a wide range of construction materials.
Description
Standard Equipment Includes: MRH III moisture meter RHP-B, Relative humidity probe Hand Held Electrode 9with cable and 7" (200mm) insulated pins) Hammer Electrode (with cable and 1.5" insulated pins) Infrared Surface thermometer The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture tests simply press the MRH III firmly against the surface being tested and take a reading. There is no surface damage and the reading is immediate. The MRH III has 5 different measurement scales: Wood, Roofing, Masonry, Drywall and laminate. It reads percentage of moisture in wood with adjustable specific gravity settings from 0.3 to 0.8. All other building materials are read on a comparable scale. The MRH III can be purchased separately and accessories can be added in the future. PIN PROBE mode is extremely easy to use. Simply select the Pin Probe using the ® key on the MRH III instrument. Insert either the Tramex Hand Probe or Hammer Probe directly into the socket at the top of the instrument. The pin probe gives accurate readings in 0.1 % increments over the entire measurement range. Readings are displayed on the LCD of the MRH III. The Pin Probe offers a practical and accurate way of determining that wood is at the correct moisture level for its intended use, proving to be a vital tool for testing of structural lumber in the drying process, probing deep into wall cavities, good quality control of wood flooring and other wood applications. When the Tramex RH Probe is plugged into the MRH III, it automatically changes to Hygrometer Mode. The Tramex RH Probe provides the ideal solution for measurements of ambient Relative Humidity, Temperature and Dew-point conditions within the building structure and in structural materials such as concrete flooring, walls etc. as well as the environmental conditions within the building or structure. Humidity readings are displayed in both percentage Relative Humidity (%RH) and mixing ratio (grains/lb or grams/kg). The solid-state capacitive sensor in the RH probe gives accurate, fast results, allowing testing of concrete slabs to ASTM F 2170 (Insitu Method), ASTM F 2420 (RH hood method), BS 5325 & BS 8203 standards. Features The Tramex MRH gives you: Non-destructive moisture detection and measurement on a wide range of construction materials.

Suppliers

Company
Product
Description
Supplier Links
MRH III Kit - MRH3-KIT4 - TR651 - InspectorTools
Ventura, CA, USA
MRH III Kit - MRH3-KIT4
TR651
MRH III Kit - MRH3-KIT4 TR651
Standard Equipment Includes: MRH III moisture meter RHP-B, Relative humidity probe Hand Held Electrode 9with cable and 7" (200mm) insulated pins) Hammer Electrode (with cable and 1.5" insulated pins) Infrared Surface thermometer The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture tests simply press the MRH III firmly against the surface being tested and take a reading. There is no surface damage and the reading is immediate. The MRH III has 5 different measurement scales: Wood, Roofing, Masonry, Drywall and laminate. It reads percentage of moisture in wood with adjustable specific gravity settings from 0.3 to 0.8. All other building materials are read on a comparable scale. The MRH III can be purchased separately and accessories can be added in the future. PIN PROBE mode is extremely easy to use. Simply select the Pin Probe using the ® key on the MRH III instrument. Insert either the Tramex Hand Probe or Hammer Probe directly into the socket at the top of the instrument. The pin probe gives accurate readings in 0.1 % increments over the entire measurement range. Readings are displayed on the LCD of the MRH III. The Pin Probe offers a practical and accurate way of determining that wood is at the correct moisture level for its intended use, proving to be a vital tool for testing of structural lumber in the drying process, probing deep into wall cavities, good quality control of wood flooring and other wood applications. When the Tramex RH Probe is plugged into the MRH III, it automatically changes to Hygrometer Mode. The Tramex RH Probe provides the ideal solution for measurements of ambient Relative Humidity, Temperature and Dew-point conditions within the building structure and in structural materials such as concrete flooring, walls etc. as well as the environmental conditions within the building or structure. Humidity readings are displayed in both percentage Relative Humidity (%RH) and mixing ratio (grains/lb or grams/kg). The solid-state capacitive sensor in the RH probe gives accurate, fast results, allowing testing of concrete slabs to ASTM F 2170 (Insitu Method), ASTM F 2420 (RH hood method), BS 5325 & BS 8203 standards. Features The Tramex MRH gives you: Non-destructive moisture detection and measurement on a wide range of construction materials.

Standard Equipment Includes:

  • MRH III moisture meter
  • RHP-B, Relative humidity probe
  • Hand Held Electrode 9with cable and 7" (200mm) insulated pins)
  • Hammer Electrode (with cable and 1.5" insulated pins)
  • Infrared Surface thermometer

The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture tests simply press the MRH III firmly against the surface being tested and take a reading. There is no surface damage and the reading is immediate. The MRH III has 5 different measurement scales: Wood, Roofing, Masonry, Drywall and laminate. It reads percentage of moisture in wood with adjustable specific gravity settings from 0.3 to 0.8. All other building materials are read on a comparable scale. The MRH III can be purchased separately and accessories can be added in the future.
PIN PROBE mode is extremely easy to use. Simply select the Pin Probe using the ® key on the MRH III instrument. Insert either the Tramex Hand Probe or Hammer Probe directly into the socket at the top of the instrument. The pin probe gives accurate readings in 0.1 % increments over the entire measurement range. Readings are displayed on the LCD of the MRH III. The Pin Probe offers a practical and accurate way of determining that wood is at the correct moisture level for its intended use, proving to be a vital tool for testing of structural lumber in the drying process, probing deep into wall cavities, good quality control of wood flooring and other wood applications.
When the Tramex RH Probe is plugged into the MRH III, it automatically changes to Hygrometer Mode. The Tramex RH Probe provides the ideal solution for measurements of ambient Relative Humidity, Temperature and Dew-point conditions within the building structure and in structural materials such as concrete flooring, walls etc. as well as the environmental conditions within the building or structure. Humidity readings are displayed in both percentage Relative Humidity (%RH) and mixing ratio (grains/lb or grams/kg). The solid-state capacitive sensor in the RH probe gives accurate, fast results, allowing testing of concrete slabs to ASTM F 2170 (Insitu Method), ASTM F 2420 (RH hood method), BS 5325 & BS 8203 standards.
Features
The Tramex MRH gives you:

  • Non-destructive moisture detection and measurement on a wide range of construction materials.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR651
Product Name MRH III Kit - MRH3-KIT4
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details