InspectorTools Datasheets for Digital Multimeters
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more
| Product Name | Notes |
|---|---|
| 50,000/500,000 count, high accuracy, wide bandwidth True RMS multimeters 0.02% (MM570) and 0.03% (MM560) basic DCV accuracy 50,000 count display with 500,000 counts for DCV and Hz True RMS combination... | |
| A AC/DC Mini Clamp Meter Features 0.9" (23mm) jaw opening High resolution to 10mA AC/DC Voltage, Resistance, and Frequency Fast 40 segment bargraph One touch Auto Zero for DC Current... | |
| Clamp-on multimeter with built-in non-contact InfraRed Thermometer Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter... | |
| Clamp-on multimeter with built-in non-contact InfraRed Thermometer Key Features: AC Current True RMS Type K thermometer 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS... | |
| Combination Autoranging multimeter with IR Thermometer — True RMS Features: Non-contact InfraRed thermometer measures surface temperature of objects unsafe to contact or difficult to reach InfraRed features 8:1 distance to... | |
| FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value) If you have already purchased, to download the mail in redemption form. MultiMeter/Datalogge... | |
| FREE! TL 831 master electrical test lead set with purchase for a limited time only. ($99.99 value) If you have already purchased, to download the mail in redemption form. True... | |
| High performance, multimeter with RS-232 PC Interface 0.08% basic DCV accuracy AC Voltage & Current, and Temperature functions plus Relative, Min, Max, Max-Min, Peak Hold and Zoom Smart auto power... | |
| High performance, True RMS multimeter with RS-232 PC Interface 0.08% basic DCV accuracy True RMS AC Voltage & Current, and Temperature functions plus Relative, Min, Max, Max-Min, Peak Hold and... | |
| Key Features: AC/DC Current True RMS Type K thermometer DC Zero 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak... | |
| Standard Equipment Includes: Fluke 88V digital multimeter High-impact holster Test leads Upgrade #1: TLK281 Automotive Test Lead Set Additionally Includes: Complete set of test and measurement accessories designed especially for... | |
| Standard Equipment Includes: Insulation multimeter Remote probe Test leads Alligator clips Hard case Four AA alkaline batteries Quick Reference Guide CD Rom with Manual Upgrade #4: Fluke 1587/ET - Advanced... | |
| True RMS Multimeter with 50,000/500,000 count LCD and Temperature function 0.03% basic DCV accuracy 50,000 count display with 500,000 counts for DCV and Hz True RMS combination AC+DC function Highest... | |
| Waterproof Rugged Design 1000V input protection on all functions Rugged design - drop proof to 6 feet True RMS 40,000 count Peak Hold Type K Temperature Capacitance Duty Cycle 4... | |
| Waterproof Rugged Design Double molded for waterproof protection Rugged design - drop proof to 6 feet True RMS 6000 count Type K Temperature Capacitance 1000V input protection on all functions... |