InspectorTools Datasheets for Water Quality Testing Instruments
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more
| Product Name | Notes |
|---|---|
| WT-60 Conductivity / TDS Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management... | |
| Combination rugged flat surface pH electrode with autoranging high accuracy Conductivity cell Measures 5 parameters including Conductivity, TDS, Salinity, pH, and Temperature using one electrode 9 units of measure: pH,... | |
| Kit includes: EC500, 84µS, 1413µS, 12880µS calibration standards, pH buffer pouches (1 each of 4, 7, 10pH plus rinse solution), weighted base, 3 sample cups with caps, and case | |
| Standard Equipment Includes: Complete with meter and flat surface Chlorine electrode ExTab® reagent tablets (50 tests) Protective sensor cap Sample cup with cap Four 3V CR-2032 batteries 48" (1.2m) neckstrap... | |
| Standard Equipment Includes: ExStik® Chlorine meter pH electrode Protective sensor cap 5 packs of 10 reagent tablets (50 tests) 5 plastic sample cups Weighted stand pH 4, 7 & 10buffer... | |
| Standard Equipment Includes: ExStik® Chlorine meter pH electrode, ORP electrode Protective sensor cap 5 packs of 10 reagent tablets (50 tests) 5 plastic sample cups, weighted stand pH 4, 7... | |
| Standard Equipment Includes: ExStik® Chlorine meter Refillable pH electrode Protective sensor cap 5 packs of 10 reagent tablets (50 tests) 5 plastic sample cups, weighted stand pH 4, 7 & | |
| Waterproof meter with one high accuracy multi-range sensor that measures four parameters Autoranging meter offers 3 ranges of measurements from tap water to wastewater and any aqueous solution requiring a... |