InspectorTools Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 600W Switching Mode DC Power Supply (120V) Features Remote Control for output Voltage/Current and On/Off Two user-defined Voltage and Current presets and one 13.8V/20A factory preset Automatic Constant Current crossover... | |
| 600W Switching Mode DC Power Supply (230V) Features Remote Control for output Voltage/Current and On/Off Two user-defined Voltage and Current presets and one 13.8V/20A factory preset Automatic Constant Current crossover... | |
| Analog Triple Output DC Power Supply Features Adjustable Voltage and Current output Easy snap terminals for fixed 5V/0.5A and 12V/1A outputs Constant Voltage or Current Current limiting indicator Overload and... | |
| Digital Triple Output DC Power Supply Features Adjustable Voltage and Current output Easy snap terminals for fixed 5V/0.5A and 12V/1A outputs Constant Voltage or Current Current limiting indicator Overload and... | |
| Output DC Power Supply Features Two fully adjustable supplies combined with two auxiliary outputs Two 0 to 30V/0 to 5A outputs with selectable Constant Voltage and Constant Current modes Two... | |
| Precision with Programmable 200 Watt Output DC Power Supply Features High resolution (1mV and 1mA) user programmable output Selectable constant Voltage or Current modes 0 to 60 second programmable overload... | |
| V/1A Single Output DC Power Supply Features Constant voltage or current Dual backlit LCD displays for voltage and current Short circuit protection Current limiting High load/line regulation Low noise/ripple Banana... | |
| V/3A Single Output DC Power Supply Features Constant voltage or current Dual backlit LCD displays for voltage and current Short circuit protection Current limiting High load/line regulation Low noise/ripple Banana... | |
| W Switching Mode DC Power Supply Features Performs like 3 power supplies in one 3 selectable ranges: 0 to 16V/0 to 5A; 0 to 27V/0 to 3A; 0 to 36V/0... |