InspectorTools Mini Deluxe Kit PR2000D

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter Carrying case Instructions Cal-check tool Wood calibration chart 5" deep wall probes Extension lead The Protimeter Mini is a compact, general purpose pin type moisture meter used for assessing the moisture conditions in buildings. The Protimeter Mini can be used for making rapid moisture assessments in a wide range of building materials including wood, masonry, drywall, plaster and concrete. The instrument measuring pins are small and sharp which means measurements can be taken at the surface with virtually no mark left behind. The numerical values represent the actual percent moisture content of wood (%MC) and the wood moisture equivalent (WME) of other materials. The Protimeter Mini can be used to determine if the fabric of a building is in a dry, borderline or damp condition. When taking readings in awkward positions, the Protimeter Mini can be used with the included moisture probe and lead. The optional Protimeter Hammer Electrode can also be used with the Protimeter Mini for determining moisture gradients in wood. Included Deep Wall Probes can be used with Protimeter Mini to measure the moisture level at depth in a wall, irrespective of the surface condition. Deep Wall Probes are very useful accessories when investigating the cause of the moisture problems within buildings. Features Features and Benefits Bright LED display for clarity Durable and rugged design Color coded moisture scale for simple classification of dry, borderline or damp conditions in materials Comfortable to hold and easy to use Auto shut off for increased battery life Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O). When testing material other than wood, the meters measure the wood moisture equivalent (WME) value of the material. WME is the moisture level that would be attained by a piece of wood in equilibrium with the material being tested. As the critical moisture levels for wood are known, WME measurements enable the moisture meter user to establish if materials are in a safe air dry, borderline or damp condition.
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter Carrying case Instructions Cal-check tool Wood calibration chart 5" deep wall probes Extension lead The Protimeter Mini is a compact, general purpose pin type moisture meter used for assessing the moisture conditions in buildings. The Protimeter Mini can be used for making rapid moisture assessments in a wide range of building materials including wood, masonry, drywall, plaster and concrete. The instrument measuring pins are small and sharp which means measurements can be taken at the surface with virtually no mark left behind. The numerical values represent the actual percent moisture content of wood (%MC) and the wood moisture equivalent (WME) of other materials. The Protimeter Mini can be used to determine if the fabric of a building is in a dry, borderline or damp condition. When taking readings in awkward positions, the Protimeter Mini can be used with the included moisture probe and lead. The optional Protimeter Hammer Electrode can also be used with the Protimeter Mini for determining moisture gradients in wood. Included Deep Wall Probes can be used with Protimeter Mini to measure the moisture level at depth in a wall, irrespective of the surface condition. Deep Wall Probes are very useful accessories when investigating the cause of the moisture problems within buildings. Features Features and Benefits Bright LED display for clarity Durable and rugged design Color coded moisture scale for simple classification of dry, borderline or damp conditions in materials Comfortable to hold and easy to use Auto shut off for increased battery life Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O). When testing material other than wood, the meters measure the wood moisture equivalent (WME) value of the material. WME is the moisture level that would be attained by a piece of wood in equilibrium with the material being tested. As the critical moisture levels for wood are known, WME measurements enable the moisture meter user to establish if materials are in a safe air dry, borderline or damp condition.

Suppliers

Company
Product
Description
Supplier Links
Mini Deluxe Kit - PR2000D - InspectorTools
Ventura, CA, USA
Mini Deluxe Kit
PR2000D
Mini Deluxe Kit PR2000D
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Meter Carrying case Instructions Cal-check tool Wood calibration chart 5" deep wall probes Extension lead The Protimeter Mini is a compact, general purpose pin type moisture meter used for assessing the moisture conditions in buildings. The Protimeter Mini can be used for making rapid moisture assessments in a wide range of building materials including wood, masonry, drywall, plaster and concrete. The instrument measuring pins are small and sharp which means measurements can be taken at the surface with virtually no mark left behind. The numerical values represent the actual percent moisture content of wood (%MC) and the wood moisture equivalent (WME) of other materials. The Protimeter Mini can be used to determine if the fabric of a building is in a dry, borderline or damp condition. When taking readings in awkward positions, the Protimeter Mini can be used with the included moisture probe and lead. The optional Protimeter Hammer Electrode can also be used with the Protimeter Mini for determining moisture gradients in wood. Included Deep Wall Probes can be used with Protimeter Mini to measure the moisture level at depth in a wall, irrespective of the surface condition. Deep Wall Probes are very useful accessories when investigating the cause of the moisture problems within buildings. Features Features and Benefits Bright LED display for clarity Durable and rugged design Color coded moisture scale for simple classification of dry, borderline or damp conditions in materials Comfortable to hold and easy to use Auto shut off for increased battery life Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the instruments measure the material’s actual percent moisture content (%H2O). When testing material other than wood, the meters measure the wood moisture equivalent (WME) value of the material. WME is the moisture level that would be attained by a piece of wood in equilibrium with the material being tested. As the critical moisture levels for wood are known, WME measurements enable the moisture meter user to establish if materials are in a safe air dry, borderline or damp condition.

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • Meter
  • Carrying case
  • Instructions
  • Cal-check tool
  • Wood calibration chart
  • 5" deep wall probes
  • Extension lead

The Protimeter Mini is a compact, general purpose pin type moisture meter used for assessing the moisture conditions in buildings.
The Protimeter Mini can be used for making rapid moisture assessments in a wide range of building materials including wood, masonry, drywall, plaster and concrete. The instrument measuring pins are small and sharp which means measurements can be taken at the surface with virtually no mark left behind. The numerical values represent the actual percent moisture content of wood (%MC) and the wood moisture equivalent (WME) of other materials. The Protimeter Mini can be used to determine if the fabric of a building is in a dry, borderline or damp condition.
When taking readings in awkward positions, the Protimeter Mini can be used with the included moisture probe and lead. The optional Protimeter Hammer Electrode can also be used with the Protimeter Mini for determining moisture gradients in wood.
Included Deep Wall Probes can be used with Protimeter Mini to measure the moisture level at depth in a wall, irrespective of the surface condition. Deep Wall Probes are very useful accessories when investigating the cause of the moisture problems within buildings.
Features
Features and Benefits

  • Bright LED display for clarity
  • Durable and rugged design
  • Color coded moisture scale for simple classification of dry, borderline or damp conditions in materials
  • Comfortable to hold and easy to use
  • Auto shut off for increased battery life

Building Related Questions

    What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters?
      Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials.
      In wood, the instruments measure the material’s actual percent moisture content (%H2O). When testing material other than wood, the meters measure the wood moisture equivalent (WME) value of the material. WME is the moisture level that would be attained by a piece of wood in equilibrium with the material being tested. As the critical moisture levels for wood are known, WME measurements enable the moisture meter user to establish if materials are in a safe air dry, borderline or damp condition.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number PR2000D
Product Name Mini Deluxe Kit
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Capacitive Humidity Sensor K5-W (200pF ±50 pF) - K5 ( (200pF ±50 pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 302 F (-40 to 150 C)
View Details