InspectorTools MoistureCheck 2-in-1 Dual Mode Moisture Meter DEMC

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter Carrying case Extra contact pins for meter Instructions Insulation Package Upgrade Additionally Includes: ( to go-to/order) 21E electrode with 3.25" insulated pins EIFS Package Upgrade Additionally Includes: ( to go-to/order) 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode 21E electrode with 3.25" insulated pins PC/KIT Flooring Package Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle. Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Integral Contact pins mounted on top of meter provide 5/16” penetration Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 9-V battery 1-year warranty carrying case
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter Carrying case Extra contact pins for meter Instructions Insulation Package Upgrade Additionally Includes: ( to go-to/order) 21E electrode with 3.25" insulated pins EIFS Package Upgrade Additionally Includes: ( to go-to/order) 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode 21E electrode with 3.25" insulated pins PC/KIT Flooring Package Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle. Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Integral Contact pins mounted on top of meter provide 5/16” penetration Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 9-V battery 1-year warranty carrying case

Suppliers

Company
Product
Description
Supplier Links
MoistureCheck 2-in-1 Dual Mode Moisture Meter - DEMC - InspectorTools
Ventura, CA, USA
MoistureCheck 2-in-1 Dual Mode Moisture Meter
DEMC
MoistureCheck 2-in-1 Dual Mode Moisture Meter DEMC
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter Carrying case Extra contact pins for meter Instructions Insulation Package Upgrade Additionally Includes: ( to go-to/order) 21E electrode with 3.25" insulated pins EIFS Package Upgrade Additionally Includes: ( to go-to/order) 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Complete Package Upgrade Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode 21E electrode with 3.25" insulated pins PC/KIT Flooring Package Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle. Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Integral Contact pins mounted on top of meter provide 5/16” penetration Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 9-V battery 1-year warranty carrying case

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • MoistureCheck meter
  • Carrying case
  • Extra contact pins for meter
  • Instructions

Insulation Package Upgrade Additionally Includes: ( to go-to/order)

  • 21E electrode with 3.25" insulated pins

EIFS Package Upgrade Additionally Includes: ( to go-to/order)

  • 21E electrode with 3.25" insulated pins
  • Hole punch
  • 6-inch insulated pins

Complete Package Upgrade Additionally Includes: ( to go-to/order)

  • 26ES hammer electrode
  • Extra pins for the hammer electrode
  • 21E electrode with 3.25" insulated pins
  • PC/KIT

Flooring Package Additionally Includes: ( to go-to/order)

  • 26ES hammer electrode
  • Extra pins for the hammer electrode

Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture.
New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle.
Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary.
Features

  • Integral Contact pins mounted on top of meter provide 5/16” penetration
  • Connector for external Electrodes
  • On-screen reading recall of up to 1400 stored readings
  • Date and time stamp for each stored reading
  • Job groupings
  • Optional infrared linking capability w/ application software
  • 9-V battery
  • 1-year warranty
  • carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEMC
Product Name MoistureCheck 2-in-1 Dual Mode Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 1976032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Digital Hygrometer
Relative Humidity Range 99 %
View Details