InspectorTools MO265: Combination Pin/Pinless Moisture Meter EXMO265

Description
Non-invasive or contact moisture measurements Choice of measuring moisture in wood and other building materials with pinless technology or use traditional remote pin probe (included) %WME (wood moisture equivalent) pin moisture reading Relative pinless moisture reading for non-invasive measurement Digital LCD readout with backlighting feature and tri-color LED bargraph Quickly indicates the moisture content of materials Pinless measurement depth to 0.75" (22mm) below the surface Electro-magnetic sensing technology Built-in calibration check Replaceable measurement electrode pins Includes remote pin probe to measure moisture in difficult to access areas Complete with 9V battery, replacement pins, protective cap, and pouch case
Description
Non-invasive or contact moisture measurements Choice of measuring moisture in wood and other building materials with pinless technology or use traditional remote pin probe (included) %WME (wood moisture equivalent) pin moisture reading Relative pinless moisture reading for non-invasive measurement Digital LCD readout with backlighting feature and tri-color LED bargraph Quickly indicates the moisture content of materials Pinless measurement depth to 0.75" (22mm) below the surface Electro-magnetic sensing technology Built-in calibration check Replaceable measurement electrode pins Includes remote pin probe to measure moisture in difficult to access areas Complete with 9V battery, replacement pins, protective cap, and pouch case

Suppliers

Company
Product
Description
Supplier Links
MO265: Combination Pin/Pinless Moisture Meter - EXMO265 - InspectorTools
Ventura, CA, USA
MO265: Combination Pin/Pinless Moisture Meter
EXMO265
MO265: Combination Pin/Pinless Moisture Meter EXMO265
Non-invasive or contact moisture measurements Choice of measuring moisture in wood and other building materials with pinless technology or use traditional remote pin probe (included) %WME (wood moisture equivalent) pin moisture reading Relative pinless moisture reading for non-invasive measurement Digital LCD readout with backlighting feature and tri-color LED bargraph Quickly indicates the moisture content of materials Pinless measurement depth to 0.75" (22mm) below the surface Electro-magnetic sensing technology Built-in calibration check Replaceable measurement electrode pins Includes remote pin probe to measure moisture in difficult to access areas Complete with 9V battery, replacement pins, protective cap, and pouch case

Non-invasive or contact moisture measurements

  • Choice of measuring moisture in wood and other building materials with pinless technology or use traditional remote pin probe (included)
  • %WME (wood moisture equivalent) pin moisture reading
  • Relative pinless moisture reading for non-invasive measurement
  • Digital LCD readout with backlighting feature and tri-color LED bargraph
  • Quickly indicates the moisture content of materials
  • Pinless measurement depth to 0.75" (22mm) below the surface
  • Electro-magnetic sensing technology
  • Built-in calibration check
  • Replaceable measurement electrode pins
  • Includes remote pin probe to measure moisture in difficult to access areas
  • Complete with 9V battery, replacement pins, protective cap, and pouch case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number EXMO265
Product Name MO265: Combination Pin/Pinless Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity, Moisture Sensors - 2952-MK33-W(300PF+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 374 F (-40 to 190 C)
Digital Outputs Capacitance
View Details